Texas Instruments High-Performance Analog Latches SN74ACT573QWRKSRQ1

Description
IC D-TYPE TRANSP 8:8 20-VQFN
Request a Quote Datasheet
Description
IC D-TYPE TRANSP 8:8 20-VQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 296-SN74ACT573QWRKSRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
IC D-TYPE TRANSP 8:8 20-VQFN

IC D-TYPE TRANSP 8:8 20-VQFN

Buy Now Datasheet
Latches - 296-SN74ACT573QWRKSRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
IC D-TYPE TRANSP 8:8 20-VQFN

IC D-TYPE TRANSP 8:8 20-VQFN

Buy Now Datasheet
Latches - 296-SN74ACT573QWRKSRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
IC D-TYPE TRANSP 8:8 20-VQFN

IC D-TYPE TRANSP 8:8 20-VQFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Logic Latches
Product Number 296-SN74ACT573QWRKSRQ1TR-ND
Product Name Latches
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HC573PW,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
CD74AC573 Octal Transparent Non-Inverting Latches with 3-State Outputs - CD74AC573E - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
Operating Current 0.0800 mA
View Details
7 suppliers
Latches - 74HC75DB,118-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics Differential
Supply Voltage 2V ~ 6V
View Details
4 suppliers
Octal Transparent Latch 3-State Outputs - 54LS373/R - Lansdale Semiconductor, Inc.
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 7 V
View Details