Octal D-Type Transparent Latches With 3-State Outputs in a 20-pin TSSOP package, operating from 4.5V to 5.5V with a temperature range of -40°C to 85°C.
Octal D-Type Transparent Latches With 3-State Outputs 20-TSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Latches |
| Product Number | SN74ACT573PWG4 |
| Product Name | SN74ACT573 Octal D-Type Transparent Latches With 3-State Outputs |
| Latch Type | Transparent-D |
| Output Characteristics | 3-State |
| Supply Voltage | 5V; 5 |
| Operating Current | 0.0400 mA |