Octal D-Type Transparent Latches With 3-State Outputs 20-TSSOP -40 to 85
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 896412-SN74ACT573PW
Series: 74ACT
Operating Temperature Range: -40°C ~ 85°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74ACT573
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 70
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SN74ACT573PWE4, SN74ACT573PWE4-ND, SN74ACT573PWG4, SN74ACT573PW-ND, SN74ACT573PWG4-ND, -SN74ACT573PW-NDR, 296-33661-5
IC D-TYPE TRANSP SGL 8:8 20TSSOP
IC, OCTAL D LATCH, SMD, 74ACT573; Logic Family / Base Number:74ACT573; Latch Type:Transparent; IC Output Type:Tri State; Propagation Delay:12ns; Output Current:24mA; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage RoHS Compliant: Yes
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74ACT573PW | 296-33661-5-ND | 896412-SN74ACT573PW | SN74ACT573PW | 29AH7424 | SN74ACT573PW |
| Product Name | SN74ACT573 Octal D-Type Transparent Latches With 3-State Outputs | Latches | Logic - Logic - Latches - SN74ACT573PW | Integrated Circuits (ICs) - Logic - Latches | Ic, Octal D Latch, Smd, 74Act573; Logic Family / Base Number Texas Instruments | Latches |
| Latch Type | Transparent-D | Transparent-D | ||||
| Output Characteristics | 3-State | 3-State | ||||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Operating Current | 0.0400 mA | |||||
| Propagation Delay | 12 ns | 6 ns | 12 ns |