Texas Instruments High-Performance Analog Flip Flops SN74ACT534DBR

Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 296-4428-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-4428-2-ND
Flip Flops 296-4428-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258675-SN74ACT534DBR
Integrated Circuits (ICs) - Logic - Flip Flops 1258675-SN74ACT534DBR
Win Source Part Number: 1258675-SN74ACT534DB R Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74ACT Type: D-Type Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Inverted Current - Output High, Low: 24mA, 24mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 11.5ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 4.5 pF Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 100 MHz ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 4 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-4428-1,-SN74ACT 534DBRR,-SN74ACT534D BRE4R,296-4428-2R,-2 96-4428-1,-SN74ACT53 4DBRE4,296-4428-6,TE XTISSN74ACT534DBR,-S N74ACT534DBRG4,296-4 428-1R,296-4428-2,29 6-4428-1,2156-SN74AC T534DBR-TITR,-SN74AC T534DBRG4R Base Product Number: 74ACT534 Product Status: Obsolete

Win Source Part Number: 1258675-SN74ACT534DBR
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74ACT
Type: D-Type
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Tri-State, Inverted
Current - Output High, Low: 24mA, 24mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 11.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 4.5 pF
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 100 MHz
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 4 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-4428-1,-SN74ACT534DBRR,-SN74ACT534DBRE4R,296-4428-2R,-296-4428-1,-SN74ACT534DBRE4,296-4428-6,TEXTISSN74ACT534DBR,-SN74ACT534DBRG4,296-4428-1R,296-4428-2,296-4428-1,2156-SN74ACT534DBR-TITR,-SN74ACT534DBRG4R
Base Product Number: 74ACT534
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ACT534DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ACT534DBR
Integrated Circuits (ICs) - Logic - Flip Flops SN74ACT534DBR
IC FF D-TYPE SNGL 8BIT 20SSOP

IC FF D-TYPE SNGL 8BIT 20SSOP

Supplier's Site
Logic - Flip Flops - SN74ACT534DBR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ACT534DBR
Logic - Flip Flops SN74ACT534DBR
IC FF D-TYPE SNGL 8BIT 20SSOP

IC FF D-TYPE SNGL 8BIT 20SSOP

Supplier's Site Datasheet
Flip Flops - SN74ACT534DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74ACT534DBR
Flip Flops SN74ACT534DBR
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 296-4428-2-ND 1258675-SN74ACT534DBR SN74ACT534DBR SN74ACT534DBR SN74ACT534DBR
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State
Propagation Delay 11.5 ns 11.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT16374BDL,112 - Lingto Electronic Limited
Specs
fMAX 260 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V
Propagation Delay 11 ns
View Details
Flip Flops - 1727-4064-ND - DigiKey
Specs
Flip-Flop Type J-K
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
5 suppliers