Texas Instruments Standard Linear and Logic 160MHz 5V Logic IC SN74ACT374NSR

Description
Octal 3-State Flip-Flop IC, 160MHz, 5V, SOP Product overview: SN74ACT374NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 160MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ACT374NSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Octal 3-State Flip-Flop IC, 160MHz, 5V, SOP Product overview: SN74ACT374NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 160MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ACT374NSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
160MHz 5V Logic IC - 706-SN74ACT374NSR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
160MHz 5V Logic IC
706-SN74ACT374NSR
160MHz 5V Logic IC 706-SN74ACT374NSR
Octal 3-State Flip-Flop IC, 160MHz, 5V, SOP Product overview: SN74ACT374NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 160MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ACT374NSR can be used for catalog matching and distributor lookup.

Octal 3-State Flip-Flop IC, 160MHz, 5V, SOP Product overview: SN74ACT374NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 160MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ACT374NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74ACT374NSR
Product Name 160MHz 5V Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 100307W-QMLV - Lingto Electronic Limited
Specs
Gate Type NOT; NOR; XOR; XNOR
View Details
Logic IC - 705-74AHCT1G04GV,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT
Logic Family AHCT/VHCT
Inputs 1
View Details
6 suppliers
Gates and Inverters - 54LS32DM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Logic Gates - 7705327P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details