Octal D-type edge-triggered flip-flops with 3-state outputs in a 20-SSOP package, measuring 7.20mm × 7.80mm, operating from 4.5V to 5.5V with a temperature range of -40°C to 85°C.
Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 20-SSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 029706-SN74ACT374DBR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 4.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SSOP (0.209", 5.30mm Width)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 160MHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)
IC FF D-TYPE SNGL 8BIT 20SSOP
IC FF D-TYPE SNGL 8BIT 20SSOP
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74ACT374DBR | 029706-SN74ACT374DBR | 296-1076-2-ND | SN74ACT374DBR | SN74ACT374DBR | SN74ACT374DBR |
| Product Name | SN74ACT374 Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs | Logic - Logic - Flip Flops - SN74ACT374DBR | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops |
| Supply Voltage | 5V; 5 | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Output Characteristics | 3-State | 3-State | ||||
| Propagation Delay | 11.5 ns | 8.5 ns | 8.5 ns | |||
| fMAX | 90 MHz | 160 MHz | 160 MHz | |||
| Operating Current | 0.0400 mA |