TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
SN74ACT32WBQARQ1 -- GATES AND INVERTERS
Texas Instruments High-Performance Analog
Gates and Inverters
SN74ACT32WBQARQ1
Description
IC OR 4-CIR 2-IN 14-WQFN
Request a Quote
Email Supplier
Datasheet
Description
IC OR 4-CIR 2-IN 14-WQFN
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Logic Gates |
|
Product Number
|
296-SN74ACT32WBQARQ1DKR-ND |
|
Product Name
|
Gates and Inverters |
|
Gate Type
|
OR
|
|
Supply Voltage
|
4.5V ~ 5.5V
|
|
Inputs
|
2
|
|
Propagation Delay
|
7.2 ns
|
|
Low Level Output Current (Sink)
|
24 mA
|
Unlock Full Specs
to access all available technical data
Similar Products
Gate Type
AND; NAND
IC Package Type
DIP; Other; CDIP
View Details
4 suppliers
Gate Type
NOR; XOR; XNOR
Logic Family
100K
Inputs
2
View Details
4 suppliers
Pin Count
14
IC Package Type
TSSOP; Other; TSSOP
View Details
Gate Type
NOT
Supply Voltage
2V ~ 5.5V
Inputs
1
View Details