Texas Instruments SN74ACT32 Quadruple 2-Input Positive-OR Gates SN74ACT32PWR

Description
Quadruple 2-Input Positive-OR Gates 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gates 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ACT32 Quadruple 2-Input Positive-OR Gates - SN74ACT32PWR - Texas Instruments
Dallas, TX, United States
SN74ACT32 Quadruple 2-Input Positive-OR Gates
SN74ACT32PWR
SN74ACT32 Quadruple 2-Input Positive-OR Gates SN74ACT32PWR
Quadruple 2-Input Positive-OR Gates 14-TSSOP -40 to 85

Quadruple 2-Input Positive-OR Gates 14-TSSOP -40 to 85

Buy Now Datasheet
 - SN74ACT32PWR - Rochester Electronics
Newburyport, MA, United States
OR Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14

OR Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-4389-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4389-1-ND
Gates and Inverters 296-4389-1-ND
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-4389-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4389-6-ND
Gates and Inverters 296-4389-6-ND
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-4389-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4389-2-ND
Gates and Inverters 296-4389-2-ND
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74ACT32PWR - 142825-SN74ACT32PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ACT32PWR
142825-SN74ACT32PWR
Logic - Logic - Gates and Inverters - SN74ACT32PWR 142825-SN74ACT32PWR
Manufacturer: Texas Instruments Win Source Part Number: 142825-SN74ACT32PWR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 142825-SN74ACT32PWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 5V TSSOP Logic IC
705-SN74ACT32PWR
SMD 5V TSSOP Logic IC 705-SN74ACT32PWR
4-Gate OR IC, 5V, 2-Input, 9ns, TSSOP, Surface Mount Product overview: SN74ACT32PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT32PWR can be used for catalog matching and distributor lookup.

4-Gate OR IC, 5V, 2-Input, 9ns, TSSOP, Surface Mount Product overview: SN74ACT32PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT32PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74ACT32PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ACT32PWR
Logic - Gates and Inverters SN74ACT32PWR
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ACT32PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ACT32PWR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ACT32PWR
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site
Gates and Inverters - SN74ACT32PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ACT32PWR
Gates and Inverters SN74ACT32PWR
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now
Ic, Quad Or Gate, 2I/p, Tssop-14; Logic Family / Base Number Texas Instruments - 29AH7423 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Quad Or Gate, 2I/p, Tssop-14; Logic Family / Base Number Texas Instruments
29AH7423
Ic, Quad Or Gate, 2I/p, Tssop-14; Logic Family / Base Number Texas Instruments 29AH7423
IC, QUAD OR GATE, 2I/P, TSSOP-14; Logic Family / Base Number:74ACT32; Logic Type:OR Gate; Output Current:50mA; No. of Inputs:8; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, QUAD OR GATE, 2I/P, TSSOP-14; Logic Family / Base Number:74ACT32; Logic Type:OR Gate; Output Current:50mA; No. of Inputs:8; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ACT32PWR SN74ACT32PWR 296-4389-1-ND 142825-SN74ACT32PWR 705-SN74ACT32PWR SN74ACT32PWR SN74ACT32PWR SN74ACT32PWR 29AH7423
Product Name SN74ACT32 Quadruple 2-Input Positive-OR Gates Gates and Inverters Logic - Logic - Gates and Inverters - SN74ACT32PWR SMD 5V TSSOP Logic IC Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Ic, Quad Or Gate, 2I/p, Tssop-14; Logic Family / Base Number Texas Instruments
Gate Type OR OR OR NOT; OR; OR Gate OR; OR GATE NOT; OR OR OR; OR Gate OR; OR Gate
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V 5.5V
Logic Family ACT CMOS
Propagation Delay 10 ns 9 ns 9 ns 9 ns
Operating Current 0.0200 mA 0.0020 mA 24 mA 50 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT132 CMOS 8-Input NAND/AND Gate - 5962-8984501CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HCT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ALS00A Quadruple 2-Input Positive-NAND Gates - 5962-86833012A - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Logic IC - 705-54LS08LMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Quad DIP Logic IC - 705-54LS136DMQB - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type XOR
Logic Family LS
Inputs 2
View Details
3 suppliers