Quadruple 2-Input Positive-OR Gates 14-TSSOP -40 to 85
OR Gate IC 4 Channel 14-TSSOP
OR Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14
Logic Gates Quadruple 2-Input Positive-OR Gates
LOGIC, QUAD 2IN POS-OR GATE, 14TSSOP; Logic Family / Base Number:74ACT32; Logic Type:OR; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
IC GATE OR 4CH 2-INP 14TSSOP
| Texas Instruments | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74ACT32PW | 296-41615-5-ND | SN74ACT32PW | SN74ACT32PW | 26AJ9100 | SN74ACT32PW | SN74ACT32PW |
| Product Name | SN74ACT32 Quadruple 2-Input Positive-OR Gates | Gates and Inverters | Logic Gates | Logic, Quad 2In Pos-Or Gate, 14Tssop; Logic Family / Base Number Texas Instruments | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | OR | OR | OR | OR; OR | OR; OR Gate | NOT; OR | |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | ||
| Logic Family | ACT | CMOS | |||||
| Propagation Delay | 10 ns | 9 ns | |||||
| Operating Current | 0.0200 mA | 24 mA | 24 mA | 0.0020 mA |