Texas Instruments SN74ACT32 Quadruple 2-Input Positive-OR Gates SN74ACT32N

Description
Quadruple 2-Input Positive-OR Gates 14-PDIP -40 to 85
Request a Quote
Description
Quadruple 2-Input Positive-OR Gates 14-PDIP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ACT32N is a quadruple 2-input positive-OR gate designed for operation within a voltage range of 4.5V to 5.5V. It features TTL-voltage compatible inputs that can accept voltages up to 5.5V, making it suitable for various digital logic applications. The device has a maximum propagation delay (t_pd) of 10ns at 5V, ensuring fast switching performance. It is available in a 14-pin PDIP package and operates over a temperature range of -40°C to 85°C. This product is ideal for engineers looking for reliable and efficient logic gate solutions in their designs.

Datasheet Summary
Powered by GS/AI

The SN74ACT32N is a quadruple 2-input positive-OR gate designed for operation within a voltage range of 4.5V to 5.5V. It features TTL-voltage compatible inputs that can accept voltages up to 5.5V, making it suitable for various digital logic applications. The device has a maximum propagation delay (t_pd) of 10ns at 5V, ensuring fast switching performance. It is available in a 14-pin PDIP package and operates over a temperature range of -40°C to 85°C. This product is ideal for engineers looking for reliable and efficient logic gate solutions in their designs.

Suppliers

Company
Product
Description
Supplier Links
SN74ACT32 Quadruple 2-Input Positive-OR Gates - SN74ACT32N - Texas Instruments
Dallas, TX, United States
SN74ACT32 Quadruple 2-Input Positive-OR Gates
SN74ACT32N
SN74ACT32 Quadruple 2-Input Positive-OR Gates SN74ACT32N
Quadruple 2-Input Positive-OR Gates 14-PDIP -40 to 85

Quadruple 2-Input Positive-OR Gates 14-PDIP -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-4388-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4388-5-ND
Gates and Inverters 296-4388-5-ND
OR Gate IC 4 Channel 14-PDIP

OR Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74ACT32N - 029703-SN74ACT32N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ACT32N
029703-SN74ACT32N
Logic - Logic - Gates and Inverters - SN74ACT32N 029703-SN74ACT32N
Manufacturer: Texas Instruments Win Source Part Number: 029703-SN74ACT32N Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 029703-SN74ACT32N
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN74ACT32N - Rochester Electronics
Newburyport, MA, United States
OR Gate, ACT Series, 4-Func, 2-Input, CMOS, PDIP14

OR Gate, ACT Series, 4-Func, 2-Input, CMOS, PDIP14

Supplier's Site Datasheet
Singapore, Singapore
5.5V Logic IC
705-SN74ACT32N
5.5V Logic IC 705-SN74ACT32N
4-ch 2-input OR Gate IC, 4.5-5.5V, CMOS, PDIP Product overview: SN74ACT32N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT32N can be used for catalog matching and distributor lookup.

4-ch 2-input OR Gate IC, 4.5-5.5V, CMOS, PDIP Product overview: SN74ACT32N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT32N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic, Quad 2-In Pos-Or Gate, 14Dip; Logic Family / Base Number Texas Instruments - 37AJ1016 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Quad 2-In Pos-Or Gate, 14Dip; Logic Family / Base Number Texas Instruments
37AJ1016
Logic, Quad 2-In Pos-Or Gate, 14Dip; Logic Family / Base Number Texas Instruments 37AJ1016
LOGIC, QUAD 2-IN POS-OR GATE, 14DIP; Logic Family / Base Number:74ACT32; Logic Type:OR; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, QUAD 2-IN POS-OR GATE, 14DIP; Logic Family / Base Number:74ACT32; Logic Type:OR; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic IC - 16855098 - Radwell International
Willingboro, NJ, United States
Logic IC
16855098
Logic IC 16855098
OR GATE, ACT SERIES, 4-FUNC, 2-INPUT, CMOS, PDIP14. FREE 2 YEAR RADWELL WARRANTY

OR GATE, ACT SERIES, 4-FUNC, 2-INPUT, CMOS, PDIP14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ACT32N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ACT32N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ACT32N
IC GATE OR 4CH 2-INP 14DIP

IC GATE OR 4CH 2-INP 14DIP

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74ACT32N
Logic Gates SN74ACT32N
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Gates and Inverters - SN74ACT32N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ACT32N
Gates and Inverters SN74ACT32N
OR Gate IC 4 Channel 14-PDIP

OR Gate IC 4 Channel 14-PDIP

Buy Now
Logic - Gates and Inverters - SN74ACT32N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ACT32N
Logic - Gates and Inverters SN74ACT32N
IC GATE OR 4CH 2-INP 14DIP

IC GATE OR 4CH 2-INP 14DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Radwell International Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ACT32N 296-4388-5-ND 029703-SN74ACT32N SN74ACT32N 705-SN74ACT32N 37AJ1016 16855098 SN74ACT32N SN74ACT32N SN74ACT32N SN74ACT32N
Product Name SN74ACT32 Quadruple 2-Input Positive-OR Gates Gates and Inverters Logic - Logic - Gates and Inverters - SN74ACT32N 5.5V Logic IC Logic, Quad 2-In Pos-Or Gate, 14Dip; Logic Family / Base Number Texas Instruments Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters Logic - Gates and Inverters
Gate Type OR OR NOT; OR; OR Gate OR OR; OR GATE OR; OR OR OR; OR Gate NOT; OR
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 5.5V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family ACT CMOS
Propagation Delay 10 ns 9 ns 9 ns 9 ns
Operating Current 0.0200 mA 24 mA 24 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 54S05DM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
Gates and Inverters - 54LS27LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
SN54AC32 Quadruple 2-Input Positive-OR Gate - 5962-8761401DA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
2 suppliers