Texas Instruments SN74ACT32 Quadruple 2-Input Positive-OR Gates SN74ACT32DBR

Description
Quadruple 2-Input Positive-OR Gates 14-SSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gates 14-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ACT32 Quadruple 2-Input Positive-OR Gates - SN74ACT32DBR - Texas Instruments
Dallas, TX, United States
SN74ACT32 Quadruple 2-Input Positive-OR Gates
SN74ACT32DBR
SN74ACT32 Quadruple 2-Input Positive-OR Gates SN74ACT32DBR
Quadruple 2-Input Positive-OR Gates 14-SSOP -40 to 85

Quadruple 2-Input Positive-OR Gates 14-SSOP -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74ACT32DBR - 1253332-SN74ACT32DBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ACT32DBR
1253332-SN74ACT32DBR
Logic - Logic - Gates and Inverters - SN74ACT32DBR 1253332-SN74ACT32DBR
Manufacturer: Texas Instruments Win Source Part Number: 1253332-SN74ACT32DBR Series: 74ACT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 14-SSOP (0.209", 5.30mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: SN74ACT32 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SSOP Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): MC74ACT32DR1; MC74ACT32D; 74ACT32TTR; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1253332-SN74ACT32DBR
Series: 74ACT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SSOP (0.209", 5.30mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: SN74ACT32
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SSOP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): MC74ACT32DR1; MC74ACT32D; 74ACT32TTR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74ACT32DBR - Rochester Electronics
Newburyport, MA, United States
OR Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14

OR Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
5V SSOP Logic IC
705-SN74ACT32DBR
5V SSOP Logic IC 705-SN74ACT32DBR
4x 2-Input OR Gate IC, CMOS, 5V, 85°C, SSOP Product overview: SN74ACT32DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT32DBR can be used for catalog matching and distributor lookup.

4x 2-Input OR Gate IC, CMOS, 5V, 85°C, SSOP Product overview: SN74ACT32DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT32DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-4387-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4387-2-ND
Gates and Inverters 296-4387-2-ND
OR Gate IC 4 Channel 14-SSOP

OR Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Gates and Inverters - 296-4387-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4387-1-ND
Gates and Inverters 296-4387-1-ND
OR Gate IC 4 Channel 14-SSOP

OR Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74ACT32DBR
Logic Gates SN74ACT32DBR
Logic Gates Quad 2-Input.

Logic Gates Quad 2-Input.

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ACT32DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ACT32DBR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ACT32DBR
IC GATE OR 4CH 2-INP 14SSOP

IC GATE OR 4CH 2-INP 14SSOP

Supplier's Site
Logic - Gates and Inverters - SN74ACT32DBR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ACT32DBR
Logic - Gates and Inverters SN74ACT32DBR
IC GATE OR 4CH 2-INP 14SSOP

IC GATE OR 4CH 2-INP 14SSOP

Supplier's Site Datasheet
Gates and Inverters - SN74ACT32DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ACT32DBR
Gates and Inverters SN74ACT32DBR
OR Gate IC 4 Channel 14-SSOP

OR Gate IC 4 Channel 14-SSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ACT32DBR 1253332-SN74ACT32DBR SN74ACT32DBR 705-SN74ACT32DBR 296-4387-2-ND SN74ACT32DBR SN74ACT32DBR SN74ACT32DBR SN74ACT32DBR
Product Name SN74ACT32 Quadruple 2-Input Positive-OR Gates Logic - Logic - Gates and Inverters - SN74ACT32DBR 5V SSOP Logic IC Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type OR NOT; OR; OR Gate OR OR; OR GATE OR OR NOT; OR OR; OR Gate
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family ACT CMOS
Propagation Delay 10 ns 9 ns 9 ns 9 ns
Operating Current 0.0200 mA 0.0020 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT27 High Speed CMOS Logic Triple 3-Input NOR Gates - 5962-8970301CA - Texas Instruments
Specs
Gate Type NOR
Logic Family HCT
Propagation Delay 35 ns
View Details
SN54AS804B Hex 2-Input NAND Drivers - 5962-8776601SA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family AS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers