TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
SN74ACT2G101PWRQ1 -- FLIP FLOPS
Texas Instruments High-Performance Analog
Flip Flops
SN74ACT2G101PWRQ1
Description
IC FF D-TYPE 2-ELE 1-BIT
Request a Quote
Email Supplier
Datasheet
Description
IC FF D-TYPE 2-ELE 1-BIT
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
296-SN74ACT2G101PWRQ1CT-ND |
|
Product Name
|
Flip Flops |
|
Flip-Flop Type
|
D
|
|
Triggering
|
Positive-edge Triggered
|
|
Supply Voltage
|
4.5V ~ 5.5V
|
|
Output Characteristics
|
Non-Inverted
|
|
Propagation Delay
|
10.5 ns
|
Unlock Full Specs
to access all available technical data
Similar Products
fMAX
155 MHz
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
4.5V ~ 5.5V
View Details
6 suppliers