The SN74ACT245NSR is an octal bus transceiver with 3-state outputs, designed for asynchronous two-way communication between data buses. It operates from 4.5V to 5.5V, accepts TTL-voltage compatible inputs up to 5.5V, and is available in a 20-pin SOP package measuring 12.6mm × 7.8mm. The device supports a commercial operating temperature range of -40°C to 85°C, features a maximum propagation delay of 8ns at 5V, and is RoHS compliant with a lead finish of NIPDAU. The package is supplied on a 16.4mm wide tape with 2000 units per reel.
Octal Bus Transceivers With 3-State Outputs 20-SO -40 to 85
Octal 3-State Bus Transceiver, Bidirectional, 5V, SOP, 8-Bit Product overview: SN74ACT245NSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ACT245NSR can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74ACT245NSR | 704-SN74ACT245NSR | 2683187 |
| Product Name | SN74ACT245 Octal Bus Transceivers With 3-State Outputs | 8-bit 5V Interface Transceiver IC | Bus Transceivers |
| Technology | ACT | ||
| Device Type | Transceiver | Transceiver | Transceiver; CMOS |
| Features | RoHS | RoHS | RoHS |
| Supply Voltage | Other; 5 |