Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74ACT245NG4

Description
IC TXRX NON-INVERT 5.5V 20DIP
Description
IC TXRX NON-INVERT 5.5V 20DIP
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ACT245NG4 is an octal bus transceiver designed for asynchronous two-way communication between data buses. It operates with a supply voltage range of 4.5V to 5.5V and is compatible with TTL voltage levels, allowing inputs to accept voltages up to 5.5V. The device features a maximum propagation delay of 8ns at 5V, making it suitable for high-speed applications. This transceiver is applicable in various fields, including pro audio, video and signage, appliances, and factory automation and control. The device is available in multiple package types, including SSOP, VSSOP, SOIC, PDIP, and TSSOP, providing flexibility for different design requirements. The control-function implementation minimizes external timing requirements, enhancing ease of integration into existing systems.

Datasheet Summary
Powered by GS/AI

The SN74ACT245NG4 is an octal bus transceiver designed for asynchronous two-way communication between data buses. It operates with a supply voltage range of 4.5V to 5.5V and is compatible with TTL voltage levels, allowing inputs to accept voltages up to 5.5V. The device features a maximum propagation delay of 8ns at 5V, making it suitable for high-speed applications. This transceiver is applicable in various fields, including pro audio, video and signage, appliances, and factory automation and control. The device is available in multiple package types, including SSOP, VSSOP, SOIC, PDIP, and TSSOP, providing flexibility for different design requirements. The control-function implementation minimizes external timing requirements, enhancing ease of integration into existing systems.

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74ACT245NG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74ACT245NG4
Logic - Buffers, Drivers, Receivers, Transceivers SN74ACT245NG4
IC TXRX NON-INVERT 5.5V 20DIP

IC TXRX NON-INVERT 5.5V 20DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74ACT245NG4
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM010124 - RFM010124 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 12400 MHz
View Details
GPS Antennas - 2835953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - NRF24LE1-O17Q24-R-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
RF Transceiver ICs - 2312-QM33110WSRCT-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details