The SN74ACT244IDWREP is an octal buffer/driver with 3-state outputs in a 20-pin SOIC (DW) package, designed for use in memory address drivers, clock drivers, and bus-oriented receivers and transmitters. It operates over a free-air temperature range of -40°C to 85°C with a supply voltage of 4.5 V to 5.5 V. The device features TTL-compatible inputs, propagation delays of up to 9.5 ns at 5 V, and outputs capable of sourcing -24 mA or sinking 24 mA. The outputs enter a high-impedance state when the output-enable input is high.
Enhanced Product Octal Buffers/Drivers With 3-State Outputs 20-SOIC -40 to 85
Bus Driver, ACT Series, 2-Func, 4-Bit, True Output, CMOS, PDSO20
Octal 3-State Buffer/Driver, 8-Bit, CMOS, SOIC Product overview: SN74ACT244IDWREP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ACT244IDWREP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74ACT244IDWREP | SN74ACT244IDWREP | 704-SN74ACT244IDWREP |
| Product Name | SN74ACT244-EP Enhanced Product Octal Buffers/Drivers With 3-State Outputs | 8-bit SOIC Interface Transceiver IC | |
| Technology | ACT | ||
| Device Type | Buffer | Line / Bus Driver | Transceiver |
| Features | RoHS | RoHS | RoHS |