Texas Instruments SN74ACT241 Octal Buffers/Drivers With 3-State Outputs SN74ACT241NSR

Description
Octal Buffers/Drivers With 3-State Outputs 20-SO -40 to 85
Request a Quote Datasheet
Description
Octal Buffers/Drivers With 3-State Outputs 20-SO -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ACT241 Octal Buffers/Drivers With 3-State Outputs - SN74ACT241NSR - Texas Instruments
Dallas, TX, United States
SN74ACT241 Octal Buffers/Drivers With 3-State Outputs
SN74ACT241NSR
SN74ACT241 Octal Buffers/Drivers With 3-State Outputs SN74ACT241NSR
Octal Buffers/Drivers With 3-State Outputs 20-SO -40 to 85

Octal Buffers/Drivers With 3-State Outputs 20-SO -40 to 85

Buy Now Datasheet
 - SN74ACT241NSR - Rochester Electronics
Newburyport, MA, United States
Bus Driver, ACT Series, 8-Func, 4-Bit, True Output, CMOS, PDSO20

Bus Driver, ACT Series, 8-Func, 4-Bit, True Output, CMOS, PDSO20

Supplier's Site Datasheet
8-bit 5V SOIC Interface Transceiver IC - 704-SN74ACT241NSR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 5V SOIC Interface Transceiver IC
704-SN74ACT241NSR
8-bit 5V SOIC Interface Transceiver IC 704-SN74ACT241NSR
Octal 3-State Buffer/Driver, 8-Bit, 5V, CMOS, SOIC Product overview: SN74ACT241NSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ACT241NSR can be used for catalog matching and distributor lookup.

Octal 3-State Buffer/Driver, 8-Bit, 5V, CMOS, SOIC Product overview: SN74ACT241NSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ACT241NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74ACT241NSR - 1253319-SN74ACT241NSR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74ACT241NSR
1253319-SN74ACT241NSR
Interface - Interface - Drivers, Receivers, Transceivers - SN74ACT241NSR 1253319-SN74ACT241NSR
Manufacturer: Texas Instruments Win Source Part Number: 1253319-SN74ACT241NS R Packaging: Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: 74ACT241 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1253319-SN74ACT241NSR
Packaging: Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 20-SO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Family Part Number: 74ACT241
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN74ACT241NSR SN74ACT241NSR 704-SN74ACT241NSR 1253319-SN74ACT241NSR
Product Name SN74ACT241 Octal Buffers/Drivers With 3-State Outputs 8-bit 5V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN74ACT241NSR
Technology ACT
Device Type Buffer Line / Bus Driver Transceiver Buffer
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DS96F174MQML-SP EIA-485/EIA-422 Quad Differential Drivers - 5962-9076502VEA - Texas Instruments
Specs
Device Type DS96F174MQML-SP EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 0 #
View Details
SN54BCT623 Octal Bus Transceivers With 3-State Outputs - 5962-9094001MSA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 704-74LS367APC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.75V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
2 suppliers
AM26LV31 Low-Voltage High-Speed Quadruple Differential Line Driver - AM26LV31IDR - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
5 suppliers