Octal buffers and line drivers with 3-state outputs in a 20-pin TSSOP package measuring 6.5mm × 6.4mm, operating from 4.5V to 5.5V with a temperature range of -40°C to 85°C.
Octal Buffers/Drivers With 3-State Outputs 20-TSSOP -40 to 85
8-Bit 3-State Buffer/Inverter IC, 4.5-5.5V, 8.5ns, TSSOP Product overview: SN74ACT240PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5.5V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ACT240PW can be used for catalog matching and distributor lookup.
Bus Driver, ACT Series, 8-Func, 4-Bit, Inverted Output, CMOS, PDSO20
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74ACT240PW | 704-SN74ACT240PW | SN74ACT240PW |
| Product Name | SN74ACT240 Octal Buffers/Drivers With 3-State Outputs | 8-bit 5.5V TSSOP Interface Transceiver IC | |
| Technology | ACT | ||
| Device Type | Buffer | Transceiver | Line / Bus Driver |
| Features | RoHS | RoHS | RoHS |