Enhanced Product 16-Bit D-Type Edge-Triggered Flip-Flop With 3-State Outputs 48-SSOP -40 to 125
Win Source Part Number: 1042593-SN74ACT16374
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74ACT
Type: D-Type
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 16mA, 16mA
Function: Standard
Number of Elements: 2
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 10.9ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 4.5 pF
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
Clock Frequency: 65 MHz
Alternative Parts (Cross-Reference): 74ACT16374DL; 74ACT16374DLG4; 74ACT16374DLR; 74ACT16374SSCX; 74ACT16374SSC; 74ACTQ16374SSCX;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 8 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-22255-1-ND,-V62
Base Product Number: 74ACT16374
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295"", 7.50mm Width)"
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295"", 7.50mm Width)"
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295"", 7.50mm Width)"
IC FF D-TYPE DUAL 8BIT 48SSOP
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)
IC FF D-TYPE DUAL 8BIT 48SSOP
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74ACT16374QDLREP | 1042593-SN74ACT16374QDLREP | 296-SN74ACT16374QDLREPTR-ND | SN74ACT16374QDLREP | SN74ACT16374QDLREP | SN74ACT16374QDLREP |
| Product Name | SN74ACT16374-EP Enhanced Product 16-Bit D-Type Edge-Triggered Flip-Flop With 3-State Outputs | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Propagation Delay | 10.9 ns | 10.9 ns | 10.9 ns | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SSOP | SSOP | "48-BSSOP (0.295"", 7.50mm Width)" | 48-BSSOP (0.295\", 7.50mm Width); SOP; SSOP | ||
| Logic Family | ACT | |||||
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered |