Texas Instruments SN74ACT16245-EP Enhanced Product 16-Bit Bus Transceiver With 3-State Outputs SN74ACT16245QDLREP

Description
Enhanced Product 16-Bit Bus Transceiver With 3-State Outputs 48-SSOP -40 to 125
Request a Quote Datasheet
Description
Enhanced Product 16-Bit Bus Transceiver With 3-State Outputs 48-SSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ACT16245-EP Enhanced Product 16-Bit Bus Transceiver With 3-State Outputs - SN74ACT16245QDLREP - Texas Instruments
Dallas, TX, United States
SN74ACT16245-EP Enhanced Product 16-Bit Bus Transceiver With 3-State Outputs
SN74ACT16245QDLREP
SN74ACT16245-EP Enhanced Product 16-Bit Bus Transceiver With 3-State Outputs SN74ACT16245QDLREP
Enhanced Product 16-Bit Bus Transceiver With 3-State Outputs 48-SSOP -40 to 125

Enhanced Product 16-Bit Bus Transceiver With 3-State Outputs 48-SSOP -40 to 125

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74ACT16245QDLREP - 1253303-SN74ACT16245QDLREP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74ACT16245QDLREP
1253303-SN74ACT16245QDLREP
Interface - Interface - Drivers, Receivers, Transceivers - SN74ACT16245QDLREP 1253303-SN74ACT16245QDLREP
Manufacturer: Texas Instruments Win Source Part Number: 1253303-SN74ACT16245 QDLREP Packaging: Reel Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 16mA, 16mA Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-BSSOP Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: 74ACT16245 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1253303-SN74ACT16245QDLREP
Packaging: Reel
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 16mA, 16mA
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-BSSOP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: 74ACT16245
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Singapore, Singapore
16-bit 5V SSOP Interface Transceiver IC
704-SN74ACT16245QDLREP
16-bit 5V SSOP Interface Transceiver IC 704-SN74ACT16245QDLREP
16-Bit 3-State Bus Transceiver, Bidirectional, 5V, SSOP Product overview: SN74ACT16245QDLREP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 5V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ACT16245QDLR EP can be used for catalog matching and distributor lookup.

16-Bit 3-State Bus Transceiver, Bidirectional, 5V, SSOP Product overview: SN74ACT16245QDLREP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 5V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ACT16245QDLREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74ACT16245QDLREP 1253303-SN74ACT16245QDLREP 704-SN74ACT16245QDLREP
Product Name SN74ACT16245-EP Enhanced Product 16-Bit Bus Transceiver With 3-State Outputs Interface - Interface - Drivers, Receivers, Transceivers - SN74ACT16245QDLREP 16-bit 5V SSOP Interface Transceiver IC
Technology ACT
Device Type Transceiver Transceiver Transceiver
Features RoHS RoHS
Supply Voltage Other; 5.5 Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

AM26LS31M Quadruple Differential Line Driver - 5962-7802301M2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
SN54AS652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8868701KA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
 - 54ALS374J/883 - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP20
View Details
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CFlatpack
View Details