Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC GATES
TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
SN74ACT14WBQARQ1 -- GATES AND INVERTERS
Texas Instruments High-Performance Analog
Gates and Inverters
SN74ACT14WBQARQ1
Description
IC INV 6-CIR 6-IN 14-WQFN
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
IC INV 6-CIR 6-IN 14-WQFN
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74ACT14WBQARQ1TR-ND
Gates and Inverters
296-SN74ACT14WBQARQ1TR-ND
IC INV 6-CIR 6-IN 14-WQFN
IC INV 6-CIR 6-IN 14-WQFN
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Logic Gates
Product Number
296-SN74ACT14WBQARQ1TR-ND
Product Name
Gates and Inverters
Gate Type
NOT
Supply Voltage
4.5V ~ 5.5V
Inputs
6
Features
Schmitt Trigger
Propagation Delay
9.5 ns
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Logic - Gates and Inverters
5410DM
Specs
Gate Type
NOT; NAND
View Details
Texas Instruments
Gates and Inverters - Multi-Function, Configurable
100179DC
Specs
Gate Type
Look-ahead Carry Generator
Operating Temperature
0 to 85 C (32 to 185 F)
IC Package Type
DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Micross Components, Inc.
Logic - Logic - Gates and Inverters - 74AC00
74AC00
Specs
Gate Type
NOT
View Details
Nexperia B.V.
Gates and Inverters
74AHCT00D,112
Specs
Gate Type
NAND
Supply Voltage
4.5V ~ 5.5V
Inputs
2
View Details
4
suppliers