Texas Instruments Logic - Logic - Specialty Logic - SN74ACT1284PWR SN74ACT1284PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 794879-SN74ACT1284PW R Series: 74ACT Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: IEEE STD 1284 Translation Transceiver Supply Voltage: 4.5 V ~ 5.5 V Resolution: 7 Family Name: SN74ACT1284 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): SN74ACT1284NSRE4; SN74ACT1284NSRG4; SN74ACT1284DWE4; SN74ACT1284DBRG4 ; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 794879-SN74ACT1284PW R Series: 74ACT Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: IEEE STD 1284 Translation Transceiver Supply Voltage: 4.5 V ~ 5.5 V Resolution: 7 Family Name: SN74ACT1284 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): SN74ACT1284NSRE4; SN74ACT1284NSRG4; SN74ACT1284DWE4; SN74ACT1284DBRG4 ; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74ACT1284PWR - 794879-SN74ACT1284PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74ACT1284PWR
794879-SN74ACT1284PWR
Logic - Logic - Specialty Logic - SN74ACT1284PWR 794879-SN74ACT1284PWR
Manufacturer: Texas Instruments Win Source Part Number: 794879-SN74ACT1284PW R Series: 74ACT Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: IEEE STD 1284 Translation Transceiver Supply Voltage: 4.5 V ~ 5.5 V Resolution: 7 Family Name: SN74ACT1284 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): SN74ACT1284NSRE4; SN74ACT1284NSRG4; SN74ACT1284DWE4; SN74ACT1284DBRG4 ; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 794879-SN74ACT1284PWR
Series: 74ACT
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: IEEE STD 1284 Translation Transceiver
Supply Voltage: 4.5 V ~ 5.5 V
Resolution: 7
Family Name: SN74ACT1284
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): SN74ACT1284NSRE4; SN74ACT1284NSRG4; SN74ACT1284DWE4; SN74ACT1284DBRG4 ;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
TSSOP Logic IC
703-SN74ACT1284PWR
TSSOP Logic IC 703-SN74ACT1284PWR
7-Bit Bus Interfaces With 3-State Outputs 20-TSSOP 0 to 70 Product overview: SN74ACT1284PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74ACT1284PWR can be used for catalog matching and distributor lookup.

7-Bit Bus Interfaces With 3-State Outputs 20-TSSOP 0 to 70 Product overview: SN74ACT1284PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74ACT1284PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 794879-SN74ACT1284PWR 703-SN74ACT1284PWR
Product Name Logic - Logic - Specialty Logic - SN74ACT1284PWR TSSOP Logic IC
Gate Type IEEE STD 1284 Translation Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family Inverter Schmitt Trigger
Inputs 1
View Details
2-input NAND gate - 74AHC1G00GZ-Q100YL - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT8065-1 SOT8065-1
View Details
2 suppliers
 - 5427/BDA - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type Other; CFP
View Details
3 suppliers
Gates and Inverters - 54S64DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers