Texas Instruments Integrated Circuits (ICs) - Logic - Specialty Logic SN74ACT1284PW

Description
Win Source Part Number: 1256259-SN74ACT1284P W Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74ACT Package: Tube Standard Package: 770 Mounting: SMD (SMT) Logic Type: IEEE STD 1284 Translation Transceiver Number of Bits: 7 Supply Voltage: 4.5V ~ 5.5V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74ACT1284PW-T I,TEXTISSN74ACT1284P W Base Product Number: 74ACT1284 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256259-SN74ACT1284P W Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74ACT Package: Tube Standard Package: 770 Mounting: SMD (SMT) Logic Type: IEEE STD 1284 Translation Transceiver Number of Bits: 7 Supply Voltage: 4.5V ~ 5.5V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74ACT1284PW-T I,TEXTISSN74ACT1284P W Base Product Number: 74ACT1284 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256259-SN74ACT1284PW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256259-SN74ACT1284PW
Integrated Circuits (ICs) - Logic - Specialty Logic 1256259-SN74ACT1284PW
Win Source Part Number: 1256259-SN74ACT1284P W Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74ACT Package: Tube Standard Package: 770 Mounting: SMD (SMT) Logic Type: IEEE STD 1284 Translation Transceiver Number of Bits: 7 Supply Voltage: 4.5V ~ 5.5V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74ACT1284PW-T I,TEXTISSN74ACT1284P W Base Product Number: 74ACT1284 Product Status: Obsolete

Win Source Part Number: 1256259-SN74ACT1284PW
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 74ACT
Package: Tube
Standard Package: 770
Mounting: SMD (SMT)
Logic Type: IEEE STD 1284 Translation Transceiver
Number of Bits: 7
Supply Voltage: 4.5V ~ 5.5V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74ACT1284PW-TI,TEXTISSN74ACT1284PW
Base Product Number: 74ACT1284
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1256259-SN74ACT1284PW
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic
Gate Type IEEE STD 1284 Translation Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS11A Triple 3-Input Positive-AND Gates - 5962-8684101CA - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
Specs
Supply Voltage 2V ~ 5.5V
Operating Temperature -40 C (-40 F)
IC Package Type Other; Tube
View Details
Logic Gates - 1460935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family CMOS; Or
View Details
Triple 3-Input NAND - MYXAP54RHC10/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details