Texas Instruments Logic - Logic - Specialty Logic - SN74ACT1284DWR SN74ACT1284DWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 006495-SN74ACT1284DW R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: IEEE STD 1284 Translation Transceiver Number of Bits: 7 Supply Voltage: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 006495-SN74ACT1284DW R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: IEEE STD 1284 Translation Transceiver Number of Bits: 7 Supply Voltage: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74ACT1284DWR - 006495-SN74ACT1284DWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74ACT1284DWR
006495-SN74ACT1284DWR
Logic - Logic - Specialty Logic - SN74ACT1284DWR 006495-SN74ACT1284DWR
Manufacturer: Texas Instruments Win Source Part Number: 006495-SN74ACT1284DW R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: IEEE STD 1284 Translation Transceiver Number of Bits: 7 Supply Voltage: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 006495-SN74ACT1284DWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: IEEE STD 1284 Translation Transceiver
Number of Bits: 7
Supply Voltage: 4.5 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SOIC Logic IC - 703-SN74ACT1284DWR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Logic IC
703-SN74ACT1284DWR
SOIC Logic IC 703-SN74ACT1284DWR
Transmitter 1TX 20-Pin SOIC T/R Product overview: SN74ACT1284DWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74ACT1284DWR can be used for catalog matching and distributor lookup.

Transmitter 1TX 20-Pin SOIC T/R Product overview: SN74ACT1284DWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74ACT1284DWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 006495-SN74ACT1284DWR 703-SN74ACT1284DWR
Product Name Logic - Logic - Specialty Logic - SN74ACT1284DWR SOIC Logic IC
Gate Type IEEE STD 1284 Translation Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - 1380922-5430DM - Win Source Electronics
Specs
Gate Type NOT; NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
3 suppliers
Inverters ICs - 7512799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push Pull
View Details
Quad 2-input NOR gate - 74AHC02D,118 - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
9 suppliers