Texas Instruments Logic IC SN74ACT1284DW

Description
7-bit bus-interface with 3-state outputs Product overview: SN74ACT1284DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74ACT1284DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
7-bit bus-interface with 3-state outputs Product overview: SN74ACT1284DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74ACT1284DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7-bit bus-interface with 3-state outputs Product overview: SN74ACT1284DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74ACT1284DW can be used for catalog matching and distributor lookup.

7-bit bus-interface with 3-state outputs Product overview: SN74ACT1284DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74ACT1284DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256262-SN74ACT1284DW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256262-SN74ACT1284DW
Integrated Circuits (ICs) - Logic - Specialty Logic 1256262-SN74ACT1284DW
Win Source Part Number: 1256262-SN74ACT1284D W Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74ACT Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: IEEE STD 1284 Translation Transceiver Number of Bits: 7 Supply Voltage: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-1067-5,SN74ACT12 84DWG4,TEXTISSN74ACT 1284DW,-296-1067-5,- 296-1067-5,2156-SN74 ACT1284DW,-SN74ACT12 84DWR,296-1456,SN74A CT1284DWE4,SN74ACT12 84DWG4,SN74ACT1284DW E4,-SN74ACT1284DWE4, -SN74ACT1284DWE4R Base Product Number: 74ACT1284

Win Source Part Number: 1256262-SN74ACT1284DW
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 74ACT
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: IEEE STD 1284 Translation Transceiver
Number of Bits: 7
Supply Voltage: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-1067-5,SN74ACT1284DWG4,TEXTISSN74ACT1284DW,-296-1067-5,-296-1067-5,2156-SN74ACT1284DW,-SN74ACT1284DWR,296-1456,SN74ACT1284DWE4,SN74ACT1284DWG4,SN74ACT1284DWE4,-SN74ACT1284DWE4,-SN74ACT1284DWE4R
Base Product Number: 74ACT1284

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-SN74ACT1284DW 1256262-SN74ACT1284DW
Product Name Logic IC Integrated Circuits (ICs) - Logic - Specialty Logic
Gate Type Transceiver IEEE STD 1284 Translation Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 8228653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details
Gates and Inverters - 1727-74AHC1G14GZ-Q100YLTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
Logic - Gates and Inverters - 100102FCQL - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
8-Channel Level Translator - MYXAF54RHC804/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details