Texas Instruments SN74ACT11 Triple 3-Input Positive-AND Gates SN74ACT11PW

Description
Triple 3-Input Positive-AND Gates 14-TSSOP -40 to 85
Request a Quote
Description
Triple 3-Input Positive-AND Gates 14-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Triple 3-input AND gates in a 14-pin TSSOP package, measuring 5mm x 6.4mm, operating from -40°C to 85°C with a supply voltage of 4.5V to 5.5V and a maximum propagation delay of 10.5ns at 5V.

Datasheet Summary
Powered by GS/AI

Triple 3-input AND gates in a 14-pin TSSOP package, measuring 5mm x 6.4mm, operating from -40°C to 85°C with a supply voltage of 4.5V to 5.5V and a maximum propagation delay of 10.5ns at 5V.

Suppliers

Company
Product
Description
Supplier Links
SN74ACT11 Triple 3-Input Positive-AND Gates - SN74ACT11PW - Texas Instruments
Dallas, TX, United States
SN74ACT11 Triple 3-Input Positive-AND Gates
SN74ACT11PW
SN74ACT11 Triple 3-Input Positive-AND Gates SN74ACT11PW
Triple 3-Input Positive-AND Gates 14-TSSOP -40 to 85

Triple 3-Input Positive-AND Gates 14-TSSOP -40 to 85

Buy Now Datasheet
 - SN74ACT11PW - Rochester Electronics
Newburyport, MA, United States
AND Gate, ACT Series, 3-Func, 3-Input, CMOS, PDSO14

AND Gate, ACT Series, 3-Func, 3-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-SN74ACT11PW-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74ACT11PW-ND
Gates and Inverters 296-SN74ACT11PW-ND
AND Gate IC 3 Channel 14-TSSOP

AND Gate IC 3 Channel 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
5V 24mA TSSOP Logic IC
705-SN74ACT11PW
5V 24mA TSSOP Logic IC 705-SN74ACT11PW
Triple 3-Input AND Gate IC, CMOS, 5V, 24mA, 9.5ns, TSSOP Product overview: SN74ACT11PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 24mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 24mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT11PW can be used for catalog matching and distributor lookup.

Triple 3-Input AND Gate IC, CMOS, 5V, 24mA, 9.5ns, TSSOP Product overview: SN74ACT11PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 24mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 24mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT11PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74ACT11PW - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ACT11PW
Logic - Gates and Inverters SN74ACT11PW
IC GATE AND 3CH 3-INP 14TSSOP

IC GATE AND 3CH 3-INP 14TSSOP

Supplier's Site Datasheet
Triple 3-Input Positive-AND Gates 14-TSSOP -40 to 85 - 815-SN74ACT11PW - Utmel Electronic Limited
Hong Kong, China
Triple 3-Input Positive-AND Gates 14-TSSOP -40 to 85
815-SN74ACT11PW
Triple 3-Input Positive-AND Gates 14-TSSOP -40 to 85 815-SN74ACT11PW
Triple 3-Input Positive-AND Gates 14-TSSOP -40 to 85

Triple 3-Input Positive-AND Gates 14-TSSOP -40 to 85

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ACT11PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ACT11PW
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ACT11PW
IC GATE AND 3CH 3-INP 14TSSOP

IC GATE AND 3CH 3-INP 14TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74ACT11PW
Logic Gates SN74ACT11PW
Logic Gates Triple 3-Input Positive-AND Gates

Logic Gates Triple 3-Input Positive-AND Gates

Buy Now Datasheet
Gates and Inverters - SN74ACT11PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ACT11PW
Gates and Inverters SN74ACT11PW
AND Gate IC 3 Channel 14-TSSOP

AND Gate IC 3 Channel 14-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ACT11PW SN74ACT11PW 296-SN74ACT11PW-ND 705-SN74ACT11PW SN74ACT11PW 815-SN74ACT11PW SN74ACT11PW SN74ACT11PW SN74ACT11PW
Product Name SN74ACT11 Triple 3-Input Positive-AND Gates Gates and Inverters 5V 24mA TSSOP Logic IC Logic - Gates and Inverters Triple 3-Input Positive-AND Gates 14-TSSOP -40 to 85 Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters
Gate Type AND AND AND AND; AND GATE NOT; AND AND AND AND; AND Gate
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 2V (Low), 0.8V (High) 5V; 5V 4.5V ~ 5.5V
Logic Family ACT CMOS CMOS; CMOS
Propagation Delay 10.5 ns 9.5 ns 9.5 ns 9.5 ns
Operating Current 0.0200 mA 0.0020 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

DIP Logic IC - 708-100150DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers
 - 5454DM - Rochester Electronics
Texas Instruments
Specs
Gate Type NOT; AND; OR
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
 - 54LS20DMQB - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Gates and Inverters - 54LS02LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers