Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ACT11NSRG4

Description
Win Source Part Number: 1258139-SN74ACT11NSR G4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74ACT Package: Tape & Reel (TR) Number of Circuits: 3 Standard Package: 4,000 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 3 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-SOIC (0.209", 5.30mm Width) Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74ACT11 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258139-SN74ACT11NSR G4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74ACT Package: Tape & Reel (TR) Number of Circuits: 3 Standard Package: 4,000 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 3 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-SOIC (0.209", 5.30mm Width) Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74ACT11 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1258139-SN74ACT11NSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1258139-SN74ACT11NSRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1258139-SN74ACT11NSRG4
Win Source Part Number: 1258139-SN74ACT11NSR G4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74ACT Package: Tape & Reel (TR) Number of Circuits: 3 Standard Package: 4,000 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 3 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-SOIC (0.209", 5.30mm Width) Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74ACT11 Product Status: Obsolete

Win Source Part Number: 1258139-SN74ACT11NSRG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74ACT
Package: Tape & Reel (TR)
Number of Circuits: 3
Standard Package: 4,000
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 14-SO
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74ACT11
Product Status: Obsolete

Buy Now Datasheet
ACT SERIES, TRIPLE 3-INPUT AND GATE, PDSO14, GREEN, PLASTIC, SOP-14 Product overview: SN74ACT11NSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT11NSRG4 can be used for catalog matching and distributor lookup.

ACT SERIES, TRIPLE 3-INPUT AND GATE, PDSO14, GREEN, PLASTIC, SOP-14 Product overview: SN74ACT11NSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT11NSRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74ACT11NSRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ACT11NSRG4
Gates and Inverters SN74ACT11NSRG4
AND Gate IC 3 Channel 14-SO

AND Gate IC 3 Channel 14-SO

Buy Now Datasheet
Logic - Gates and Inverters - SN74ACT11NSRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ACT11NSRG4
Logic - Gates and Inverters SN74ACT11NSRG4
IC GATE AND 3CH 3-INP 14SOP

IC GATE AND 3CH 3-INP 14SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1258139-SN74ACT11NSRG4 705-SN74ACT11NSRG4 SN74ACT11NSRG4 SN74ACT11NSRG4
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Logic IC Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; AND; AND Gate AND; AND GATE AND; AND Gate NOT; AND
Supply Voltage 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Inputs 3 3 3
Propagation Delay 9.5 ns 9.5 ns
Low Level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NAND - MYXAF54RHC00/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 5403LM - Lingto Electronic Limited
Specs
Gate Type NOT; AND; NAND
View Details
Logic Gates - 2222719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Quad 2-input OR gate - 74AHC32BQ-Q100X - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
7 suppliers