Texas Instruments SN74ACT11 Triple 3-Input Positive-AND Gates SN74ACT11N

Description
Triple 3-Input Positive-AND Gates 14-PDIP -40 to 85
Request a Quote Datasheet
Description
Triple 3-Input Positive-AND Gates 14-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ACT11 Triple 3-Input Positive-AND Gates - SN74ACT11N - Texas Instruments
Dallas, TX, United States
SN74ACT11 Triple 3-Input Positive-AND Gates
SN74ACT11N
SN74ACT11 Triple 3-Input Positive-AND Gates SN74ACT11N
Triple 3-Input Positive-AND Gates 14-PDIP -40 to 85

Triple 3-Input Positive-AND Gates 14-PDIP -40 to 85

Buy Now Datasheet
 - SN74ACT11N - Rochester Electronics
Newburyport, MA, United States
AND Gate, ACT Series, 3-Func, 3-Input, CMOS

AND Gate, ACT Series, 3-Func, 3-Input, CMOS

Supplier's Site Datasheet
Singapore, Singapore
5V Logic IC
705-SN74ACT11N
5V Logic IC 705-SN74ACT11N
Triple 3-Input AND Gate IC, 5V, 10.5ns, PDIP Product overview: SN74ACT11N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT11N can be used for catalog matching and distributor lookup.

Triple 3-Input AND Gate IC, 5V, 10.5ns, PDIP Product overview: SN74ACT11N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT11N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-4363-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4363-5-ND
Gates and Inverters 296-4363-5-ND
AND Gate IC 3 Channel 14-PDIP

AND Gate IC 3 Channel 14-PDIP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74ACT11N - 1253296-SN74ACT11N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ACT11N
1253296-SN74ACT11N
Logic - Logic - Gates and Inverters - SN74ACT11N 1253296-SN74ACT11N
Manufacturer: Texas Instruments Win Source Part Number: 1253296-SN74ACT11N Packaging: Tube Mounting Style: Through Hole Logic Type: AND Gate Number of Inputs: 3 Current - Output High, Low: 24mA, 24mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Supplier Device Package: 14-PDIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-DIP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: 74ACT11 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Maximum): 2μA Max Propagation Delay at V, Max CL: 9.5ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1253296-SN74ACT11N
Packaging: Tube
Mounting Style: Through Hole
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 24mA, 24mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Supplier Device Package: 14-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-DIP
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: 74ACT11
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 9.5ns at 5V, 50pF

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ACT11N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ACT11N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ACT11N
IC GATE AND 3CH 3-INP 14DIP

IC GATE AND 3CH 3-INP 14DIP

Supplier's Site
Gates and Inverters - SN74ACT11N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ACT11N
Gates and Inverters SN74ACT11N
AND Gate IC 3 Channel 14-PDIP

AND Gate IC 3 Channel 14-PDIP

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74ACT11N
Logic Gates SN74ACT11N
Logic Gates Triple 3-Input

Logic Gates Triple 3-Input

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ACT11N SN74ACT11N 705-SN74ACT11N 296-4363-5-ND 1253296-SN74ACT11N SN74ACT11N SN74ACT11N SN74ACT11N
Product Name SN74ACT11 Triple 3-Input Positive-AND Gates 5V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74ACT11N Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates
Gate Type AND AND AND; AND GATE AND NOT; AND; AND Gate AND AND; AND Gate
Supply Voltage 5V; 5 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Logic Family ACT CMOS
Propagation Delay 10.5 ns 10.5 ns 9.5 ns 9.5 ns
Operating Current 0.0200 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC20-SP Dual 4-Input Positive-NAND Gates - 5962-8403901VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details
SN54AC32 Quadruple 2-Input Positive-OR Gate - 5962-87614012A - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
3 suppliers
Quad DIP Logic IC - 705-54LS136DMQB - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type XOR
Logic Family LS
Inputs 2
View Details
3 suppliers