Texas Instruments SN74ACT11 Triple 3-Input Positive-AND Gates SN74ACT11DRG4

Description
Triple 3-Input Positive-AND Gates 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Triple 3-Input Positive-AND Gates 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ACT11 Triple 3-Input Positive-AND Gates - SN74ACT11DRG4 - Texas Instruments
Dallas, TX, United States
SN74ACT11 Triple 3-Input Positive-AND Gates
SN74ACT11DRG4
SN74ACT11 Triple 3-Input Positive-AND Gates SN74ACT11DRG4
Triple 3-Input Positive-AND Gates 14-SOIC -40 to 85

Triple 3-Input Positive-AND Gates 14-SOIC -40 to 85

Buy Now Datasheet
Gates and Inverters - SN74ACT11DRG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74ACT11DRG4-ND
Gates and Inverters SN74ACT11DRG4-ND
AND Gate IC 3 Channel 14-SOIC

AND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
5V 24mA SOIC Logic IC
705-SN74ACT11DRG4
5V 24mA SOIC Logic IC 705-SN74ACT11DRG4
3-Input AND Gate IC, 5V, 24mA, 9.5ns, SOIC, CMOS Product overview: SN74ACT11DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 24mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 24mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT11DRG4 can be used for catalog matching and distributor lookup.

3-Input AND Gate IC, 5V, 24mA, 9.5ns, SOIC, CMOS Product overview: SN74ACT11DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 24mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 24mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT11DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1258145-SN74ACT11DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1258145-SN74ACT11DRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1258145-SN74ACT11DRG4
Win Source Part Number: 1258145-SN74ACT11DRG 4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74ACT Package: Tape & Reel (TR) Number of Circuits: 3 Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 3 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74ACT11

Win Source Part Number: 1258145-SN74ACT11DRG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74ACT
Package: Tape & Reel (TR)
Number of Circuits: 3
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74ACT11

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74ACT11DRG4
Logic Gates SN74ACT11DRG4
Logic Gates Tr 3-Input Pos-AND

Logic Gates Tr 3-Input Pos-AND

Buy Now Datasheet
Gates and Inverters - SN74ACT11DRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ACT11DRG4
Gates and Inverters SN74ACT11DRG4
AND Gate IC 3 Channel 14-SOIC

AND Gate IC 3 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - SN74ACT11DRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ACT11DRG4
Logic - Gates and Inverters SN74ACT11DRG4
IC GATE AND 3CH 3-INP 14SOIC

IC GATE AND 3CH 3-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ACT11DRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ACT11DRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ACT11DRG4
IC GATE AND 3CH 3-INP 14SOIC

IC GATE AND 3CH 3-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ACT11DRG4 SN74ACT11DRG4-ND 705-SN74ACT11DRG4 1258145-SN74ACT11DRG4 SN74ACT11DRG4 SN74ACT11DRG4 SN74ACT11DRG4 SN74ACT11DRG4
Product Name SN74ACT11 Triple 3-Input Positive-AND Gates Gates and Inverters 5V 24mA SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND AND AND; AND GATE NOT; AND; AND Gate AND; AND Gate NOT; AND AND
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family ACT
Propagation Delay 10.5 ns 9.5 ns 9.5 ns 9.5 ns
Operating Current 0.0200 mA 24 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT00 Quadruple 2-Input Positive-NAND Gate - 5962-8769901M2A - Texas Instruments
Specs
Gate Type NAND
Logic Family ACT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54AS832B Hex 2-Input OR Drivers - 5962-8852301RA - Texas Instruments
Specs
Gate Type Buffer/Driver; OR
Logic Family AS
Propagation Delay 7.5 ns
View Details
SN74LVC1G125-Q1 Automotive Catalog Single Bus Buffer Gate With 3-State Output - 1P1G125QDCKRQ1 - Texas Instruments
Specs
Gate Type Buffer/Driver
Supply Voltage 1.8,2.5,3.3,5
Output Type 3-State
View Details