Texas Instruments SN74ACT11 Triple 3-Input Positive-AND Gates SN74ACT11DR

Description
Triple 3-Input Positive-AND Gates 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Triple 3-Input Positive-AND Gates 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ACT11 Triple 3-Input Positive-AND Gates - SN74ACT11DR - Texas Instruments
Dallas, TX, United States
SN74ACT11 Triple 3-Input Positive-AND Gates
SN74ACT11DR
SN74ACT11 Triple 3-Input Positive-AND Gates SN74ACT11DR
Triple 3-Input Positive-AND Gates 14-SOIC -40 to 85

Triple 3-Input Positive-AND Gates 14-SOIC -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74ACT11DR - 132786-SN74ACT11DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ACT11DR
132786-SN74ACT11DR
Logic - Logic - Gates and Inverters - SN74ACT11DR 132786-SN74ACT11DR
Manufacturer: Texas Instruments Win Source Part Number: 132786-SN74ACT11DR Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 3 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 132786-SN74ACT11DR
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5V SOIC Logic IC
705-SN74ACT11DR
5V SOIC Logic IC 705-SN74ACT11DR
Triple 3-Input AND Gate IC, 5V, SOIC, CMOS Product overview: SN74ACT11DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT11DR can be used for catalog matching and distributor lookup.

Triple 3-Input AND Gate IC, 5V, SOIC, CMOS Product overview: SN74ACT11DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT11DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-31726-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31726-2-ND
Gates and Inverters 296-31726-2-ND
AND Gate IC 3 Channel 14-SOIC

AND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-31726-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31726-1-ND
Gates and Inverters 296-31726-1-ND
AND Gate IC 3 Channel 14-SOIC

AND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-31726-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31726-6-ND
Gates and Inverters 296-31726-6-ND
AND Gate IC 3 Channel 14-SOIC

AND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
 - SN74ACT11DR - Rochester Electronics
Newburyport, MA, United States
AND Gate, ACT Series, 3-Func, 3-Input, CMOS, PDSO14

AND Gate, ACT Series, 3-Func, 3-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic IC - 16695666 - Radwell International
Willingboro, NJ, United States
Logic IC
16695666
Logic IC 16695666
AND GATE, ACT SERIES, 3-FUNC, 3-INPUT, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY

AND GATE, ACT SERIES, 3-FUNC, 3-INPUT, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Logic - Gates and Inverters - SN74ACT11DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ACT11DR
Logic - Gates and Inverters SN74ACT11DR
IC GATE AND 3CH 3-INP 14SOIC

IC GATE AND 3CH 3-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74ACT11DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ACT11DR
Gates and Inverters SN74ACT11DR
AND Gate IC 3 Channel 14-SOIC

AND Gate IC 3 Channel 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ACT11DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ACT11DR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ACT11DR
IC GATE AND 3CH 3-INP 14SOIC

IC GATE AND 3CH 3-INP 14SOIC

Supplier's Site
Triple 3-Input Positive-AND Gates 14-SOIC -40 to 85 - 815-SN74ACT11DR - Utmel Electronic Limited
Hong Kong, China
Triple 3-Input Positive-AND Gates 14-SOIC -40 to 85
815-SN74ACT11DR
Triple 3-Input Positive-AND Gates 14-SOIC -40 to 85 815-SN74ACT11DR
Triple 3-Input Positive-AND Gates 14-SOIC -40 to 85

Triple 3-Input Positive-AND Gates 14-SOIC -40 to 85

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Radwell International Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ACT11DR 132786-SN74ACT11DR 705-SN74ACT11DR 296-31726-2-ND SN74ACT11DR 16695666 SN74ACT11DR SN74ACT11DR SN74ACT11DR 815-SN74ACT11DR
Product Name SN74ACT11 Triple 3-Input Positive-AND Gates Logic - Logic - Gates and Inverters - SN74ACT11DR 5V SOIC Logic IC Gates and Inverters Logic IC Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Triple 3-Input Positive-AND Gates 14-SOIC -40 to 85
Gate Type AND NOT; AND; AND Gate AND; AND GATE AND AND NOT; AND AND; AND Gate AND AND
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V 5V; 5V
Logic Family ACT CMOS CMOS; CMOS
Propagation Delay 10.5 ns 9.5 ns 9.5 ns 9.5 ns 9.5 ns
Operating Current 0.0200 mA 0.0020 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54LS09DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
SN54AC08 Quadruple 2-Input Positive-AND Gates - 5962-8761501DA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
SN54AC86 Quadruple 2-Input Exclusive-OR Gates - 5962-8955001DA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details