Texas Instruments SN74ACT11 Triple 3-Input Positive-AND Gates SN74ACT11DG4

Description
Triple 3-Input Positive-AND Gates 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Triple 3-Input Positive-AND Gates 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ACT11 Triple 3-Input Positive-AND Gates - SN74ACT11DG4 - Texas Instruments
Dallas, TX, United States
SN74ACT11 Triple 3-Input Positive-AND Gates
SN74ACT11DG4
SN74ACT11 Triple 3-Input Positive-AND Gates SN74ACT11DG4
Triple 3-Input Positive-AND Gates 14-SOIC -40 to 85

Triple 3-Input Positive-AND Gates 14-SOIC -40 to 85

Buy Now Datasheet
Gates and Inverters - SN74ACT11DG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74ACT11DG4-ND
Gates and Inverters SN74ACT11DG4-ND
AND Gate IC 3 Channel 14-SOIC

AND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1258130-SN74ACT11DG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1258130-SN74ACT11DG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1258130-SN74ACT11DG4
Win Source Part Number: 1258130-SN74ACT11DG4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74ACT Package: Tube Number of Circuits: 3 Standard Package: 50 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 3 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74ACT11

Win Source Part Number: 1258130-SN74ACT11DG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74ACT
Package: Tube
Number of Circuits: 3
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74ACT11

Buy Now Datasheet
Singapore, Singapore
5V SOIC Logic IC
705-SN74ACT11DG4
5V SOIC Logic IC 705-SN74ACT11DG4
3-Input AND Gate IC, 3CH, 5V, CMOS, SOIC Product overview: SN74ACT11DG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT11DG4 can be used for catalog matching and distributor lookup.

3-Input AND Gate IC, 3CH, 5V, CMOS, SOIC Product overview: SN74ACT11DG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT11DG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ACT11DG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ACT11DG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ACT11DG4
IC GATE AND 3CH 3-INP 14SOIC

IC GATE AND 3CH 3-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74ACT11DG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ACT11DG4
Gates and Inverters SN74ACT11DG4
AND Gate IC 3 Channel 14-SOIC

AND Gate IC 3 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - SN74ACT11DG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ACT11DG4
Logic - Gates and Inverters SN74ACT11DG4
IC GATE AND 3CH 3-INP 14SOIC

IC GATE AND 3CH 3-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ACT11DG4 SN74ACT11DG4-ND 1258130-SN74ACT11DG4 705-SN74ACT11DG4 SN74ACT11DG4 SN74ACT11DG4 SN74ACT11DG4
Product Name SN74ACT11 Triple 3-Input Positive-AND Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters 5V SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type AND AND NOT; AND; AND Gate AND; AND GATE AND AND; AND Gate NOT; AND
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family ACT
Propagation Delay 10.5 ns 9.5 ns 9.5 ns 9.5 ns
Operating Current 0.0200 mA 24 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54H87DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
IC Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
View Details
SN54AS808B Hex 2-Input And Drivers - 5962-88522012A - Texas Instruments
Specs
Gate Type Buffer/Driver; AND
Logic Family AS
Propagation Delay 6.5 ns
View Details
CD54HCT00 High Speed CMOS Logic Quad 2-Input NAND Gates - 5962-8683101CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HCT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Gates and Inverters - 11C01FC - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage -4.75V ~ -5.5V
Output Type Differential
View Details
2 suppliers