Texas Instruments SN74ACT11 Triple 3-Input Positive-AND Gates SN74ACT11DBR

Description
Triple 3-Input Positive-AND Gates 14-SSOP -40 to 85
Request a Quote Datasheet
Description
Triple 3-Input Positive-AND Gates 14-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ACT11 Triple 3-Input Positive-AND Gates - SN74ACT11DBR - Texas Instruments
Dallas, TX, United States
SN74ACT11 Triple 3-Input Positive-AND Gates
SN74ACT11DBR
SN74ACT11 Triple 3-Input Positive-AND Gates SN74ACT11DBR
Triple 3-Input Positive-AND Gates 14-SSOP -40 to 85

Triple 3-Input Positive-AND Gates 14-SSOP -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-4362-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4362-2-ND
Gates and Inverters 296-4362-2-ND
AND Gate IC 3 Channel 14-SSOP

AND Gate IC 3 Channel 14-SSOP

Buy Now Datasheet
Gates and Inverters - 296-4362-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4362-1-ND
Gates and Inverters 296-4362-1-ND
AND Gate IC 3 Channel 14-SSOP

AND Gate IC 3 Channel 14-SSOP

Buy Now Datasheet
Singapore, Singapore
5V SSOP Logic IC
705-SN74ACT11DBR
5V SSOP Logic IC 705-SN74ACT11DBR
Triple 3-Input AND Gate IC, 5V, CMOS, SSOP Product overview: SN74ACT11DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT11DBR can be used for catalog matching and distributor lookup.

Triple 3-Input AND Gate IC, 5V, CMOS, SSOP Product overview: SN74ACT11DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT11DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74ACT11DBR - Rochester Electronics
Newburyport, MA, United States
AND Gate, ACT Series, 3-Func, 3-Input, CMOS, PDSO14

AND Gate, ACT Series, 3-Func, 3-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74ACT11DBR - 896410-SN74ACT11DBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ACT11DBR
896410-SN74ACT11DBR
Logic - Logic - Gates and Inverters - SN74ACT11DBR 896410-SN74ACT11DBR
Manufacturer: Texas Instruments Win Source Part Number: 896410-SN74ACT11DBR Series: 74ACT Operating Temperature Range: -40°C ~ 85°C Features: AND Gate IC 3 Channel - 14-SSOP Package: 14-SSOP (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74ACT11 Categories: Integrated Circuits (ICs) Case / Package: 14-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-4362-1-ND, -SN74ACT11DBRE4-NDR, 296-4362-1, 296-4362-2, -296-4362-1, -SN74ACT11DBR-NDR, SN74ACT11DBRE4-ND, 296-4362-6, -SN74ACT11DBRE4, -SN74ACT11DBRG4-NDR, -SN74ACT11DBRG4, SN74ACT11DBRG4, 296-4362-6-NDR, SN74ACT11DBRG4-ND, SN74ACT11DBRE4

Manufacturer: Texas Instruments
Win Source Part Number: 896410-SN74ACT11DBR
Series: 74ACT
Operating Temperature Range: -40°C ~ 85°C
Features: AND Gate IC 3 Channel - 14-SSOP
Package: 14-SSOP (0.209", 5.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74ACT11
Categories: Integrated Circuits (ICs)
Case / Package: 14-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-4362-1-ND, -SN74ACT11DBRE4-NDR, 296-4362-1, 296-4362-2, -296-4362-1, -SN74ACT11DBR-NDR, SN74ACT11DBRE4-ND, 296-4362-6, -SN74ACT11DBRE4, -SN74ACT11DBRG4-NDR, -SN74ACT11DBRG4, SN74ACT11DBRG4, 296-4362-6-NDR, SN74ACT11DBRG4-ND, SN74ACT11DBRE4

Buy Now Datasheet
Logic - Gates and Inverters - SN74ACT11DBR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ACT11DBR
Logic - Gates and Inverters SN74ACT11DBR
IC GATE AND 3CH 3-INP 14SSOP

IC GATE AND 3CH 3-INP 14SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ACT11DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ACT11DBR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ACT11DBR
IC GATE AND 3CH 3-INP 14SSOP

IC GATE AND 3CH 3-INP 14SSOP

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74ACT11DBR
Logic Gates SN74ACT11DBR
Logic Gates Triple 3-Input

Logic Gates Triple 3-Input

Buy Now Datasheet
Gates and Inverters - SN74ACT11DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ACT11DBR
Gates and Inverters SN74ACT11DBR
AND Gate IC 3 Channel 14-SSOP

AND Gate IC 3 Channel 14-SSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ACT11DBR 296-4362-2-ND 705-SN74ACT11DBR SN74ACT11DBR 896410-SN74ACT11DBR SN74ACT11DBR SN74ACT11DBR SN74ACT11DBR SN74ACT11DBR
Product Name SN74ACT11 Triple 3-Input Positive-AND Gates Gates and Inverters 5V SSOP Logic IC Logic - Logic - Gates and Inverters - SN74ACT11DBR Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters
Gate Type AND AND AND; AND GATE AND NOT NOT; AND AND AND; AND Gate
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family ACT CMOS
Propagation Delay 10.5 ns 9.5 ns 9.5 ns
Operating Current 0.0200 mA 0.0020 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 4086BDM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Output Type Single-Ended
Inputs 10
View Details
Logic IC - 705-54LS26DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Gates and Inverters - 5453DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details