Texas Instruments SN74ACT10-Q1 Automotive Catalog Triple 3-Input Positive-NAND Gates SN74ACT10QPWRG4Q1

Description
Automotive Catalog Triple 3-Input Positive-NAND Gates 14-TSSOP -40 to 125
Request a Quote
Description
Automotive Catalog Triple 3-Input Positive-NAND Gates 14-TSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ACT10QPWRG4Q1 is an automotive-grade triple 3-input NAND gate in a 14-pin TSSOP package, measuring 5mm by 6.4mm including pins, with an operating temperature range of -40°C to 125°C and a supply voltage of 4.5V to 5.5V. It has a maximum propagation delay of 9.5ns at 5V and features TTL-voltage-compatible inputs. The thermal pad is connected to GND or left floating. It complies with automotive qualification standards.

Datasheet Summary
Powered by GS/AI

The SN74ACT10QPWRG4Q1 is an automotive-grade triple 3-input NAND gate in a 14-pin TSSOP package, measuring 5mm by 6.4mm including pins, with an operating temperature range of -40°C to 125°C and a supply voltage of 4.5V to 5.5V. It has a maximum propagation delay of 9.5ns at 5V and features TTL-voltage-compatible inputs. The thermal pad is connected to GND or left floating. It complies with automotive qualification standards.

Suppliers

Company
Product
Description
Supplier Links
SN74ACT10-Q1 Automotive Catalog Triple 3-Input Positive-NAND Gates - SN74ACT10QPWRG4Q1 - Texas Instruments
Dallas, TX, United States
SN74ACT10-Q1 Automotive Catalog Triple 3-Input Positive-NAND Gates
SN74ACT10QPWRG4Q1
SN74ACT10-Q1 Automotive Catalog Triple 3-Input Positive-NAND Gates SN74ACT10QPWRG4Q1
Automotive Catalog Triple 3-Input Positive-NAND Gates 14-TSSOP -40 to 125

Automotive Catalog Triple 3-Input Positive-NAND Gates 14-TSSOP -40 to 125

Buy Now Datasheet
 - SN74ACT10QPWRG4Q1 - Rochester Electronics
Newburyport, MA, United States
NAND Gate, ACT Series, 3-Func, 3-Input, CMOS, PDSO14

NAND Gate, ACT Series, 3-Func, 3-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74ACT10QPWRG4Q1 - 065147-SN74ACT10QPWRG4Q1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ACT10QPWRG4Q1
065147-SN74ACT10QPWRG4Q1
Logic - Logic - Gates and Inverters - SN74ACT10QPWRG4Q1 065147-SN74ACT10QPWRG4Q1
Manufacturer: Texas Instruments Win Source Part Number: 065147-SN74ACT10QPWR G4Q1 Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065147-SN74ACT10QPWRG4Q1
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5.5V TSSOP Logic IC
705-SN74ACT10QPWRG4Q1
5.5V TSSOP Logic IC 705-SN74ACT10QPWRG4Q1
3-Ch 3-Input NAND Gate IC, 4.5-5.5V, 125°C, TSSOP Product overview: SN74ACT10QPWRG4Q1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT10QPWRG4Q 1 can be used for catalog matching and distributor lookup.

3-Ch 3-Input NAND Gate IC, 4.5-5.5V, 125°C, TSSOP Product overview: SN74ACT10QPWRG4Q1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT10QPWRG4Q1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-23942-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-23942-2-ND
Gates and Inverters 296-23942-2-ND
NAND Gate IC 3 Channel 14-TSSOP

NAND Gate IC 3 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-23942-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-23942-6-ND
Gates and Inverters 296-23942-6-ND
NAND Gate IC 3 Channel 14-TSSOP

NAND Gate IC 3 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-23942-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-23942-1-ND
Gates and Inverters 296-23942-1-ND
NAND Gate IC 3 Channel 14-TSSOP

NAND Gate IC 3 Channel 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - SN74ACT10QPWRG4Q1 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ACT10QPWRG4Q1
Logic - Gates and Inverters SN74ACT10QPWRG4Q1
IC GATE NAND 3CH 3-INP 14TSSOP

IC GATE NAND 3CH 3-INP 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates Tr 3-Inp Pos-NAND Gates

Logic Gates Tr 3-Inp Pos-NAND Gates

Buy Now Datasheet
IC GATE NAND 3CH 3-INP 14TSSOP - 815-SN74ACT10QPWRG4Q1 - Utmel Electronic Limited
Hong Kong, China
IC GATE NAND 3CH 3-INP 14TSSOP
815-SN74ACT10QPWRG4Q1
IC GATE NAND 3CH 3-INP 14TSSOP 815-SN74ACT10QPWRG4Q1
IC GATE NAND 3CH 3-INP 14TSSOP

IC GATE NAND 3CH 3-INP 14TSSOP

Supplier's Site
Gates and Inverters - SN74ACT10QPWRG4Q1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ACT10QPWRG4Q1
Gates and Inverters SN74ACT10QPWRG4Q1
NAND Gate IC 3 Channel 14-TSSOP

NAND Gate IC 3 Channel 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ACT10QPWRG4Q1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ACT10QPWRG4Q1
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ACT10QPWRG4Q1
IC GATE NAND 3CH 3-INP 14TSSOP

IC GATE NAND 3CH 3-INP 14TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ACT10QPWRG4Q1 SN74ACT10QPWRG4Q1 065147-SN74ACT10QPWRG4Q1 705-SN74ACT10QPWRG4Q1 296-23942-2-ND SN74ACT10QPWRG4Q1 SN74ACT10QPWRG4Q1 815-SN74ACT10QPWRG4Q1 SN74ACT10QPWRG4Q1 SN74ACT10QPWRG4Q1
Product Name SN74ACT10-Q1 Automotive Catalog Triple 3-Input Positive-NAND Gates Logic - Logic - Gates and Inverters - SN74ACT10QPWRG4Q1 5.5V TSSOP Logic IC Gates and Inverters Logic - Gates and Inverters Logic Gates IC GATE NAND 3CH 3-INP 14TSSOP Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND AND; NAND NOT; NAND; NAND Gate NAND; NAND GATE NAND NOT; NAND NAND NAND; NAND Gate NAND
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 5V; 5V 4.5V ~ 5.5V
Logic Family ACT CMOS CMOS; CMOS
Propagation Delay 10 ns 9 ns 9 ns 9 ns 9 ns
Operating Current 0.0400 mA 0.0040 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100165DCQR - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type DIP; Other; 24-CDIP
View Details
Logic IC - 770-100101DCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
IC Package Type Other; Bulk
View Details
3 suppliers
Gates and Inverters - 54LS136DM - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details