SN74ACT10 triple 3-input positive-NAND gates in a 14-pin TSSOP package, measuring 5mm × 6.4mm with a body size of 5mm × 4.4mm, operate from 4.5V to 5.5V and provide a maximum propagation delay of 9.5ns at 5V. The device supports TTL-voltage compatible inputs and operates over the temperature range of -40°C to 85°C.
Triple 3-Input Positive-NAND Gates 14-TSSOP -40 to 85
NAND Gate IC 3 Channel 14-TSSOP
Win Source Part Number: 1258132-SN74ACT10PW
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74ACT
Package: Tube
Number of Circuits: 3
Standard Package: 90
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Current - Quiescent (Max): 4 µA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74ACT10PWE4,296-SN
Base Product Number: 74ACT10
NAND Gate, ACT Series, 3-Func, 3-Input, CMOS, PDSO14
Triple 3-Input NAND Gate IC, 5V, CMOS, 9ns, TSSOP Product overview: SN74ACT10PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT10PW can be used for catalog matching and distributor lookup.
IC GATE NAND 3CH 3-INP 14TSSOP
IC GATE NAND 3CH 3-INP 14TSSOP
NAND Gate IC 3 Channel 14-TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74ACT10PW | 296-SN74ACT10PW-ND | 1258132-SN74ACT10PW | SN74ACT10PW | 705-SN74ACT10PW | SN74ACT10PW | SN74ACT10PW | SN74ACT10PW |
| Product Name | SN74ACT10 Triple 3-Input Positive-NAND Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | 5V TSSOP Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NAND | NAND | NOT; NAND; NAND Gate | AND; NAND | NAND; NAND GATE | NAND | NOT; NAND | NAND; NAND Gate |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||
| Logic Family | ACT | CMOS | ||||||
| Propagation Delay | 10 ns | 9 ns | 9 ns | 9 ns | ||||
| Operating Current | 0.0400 mA | 0.0040 mA | 24 mA |