Texas Instruments SN74ACT10 Triple 3-Input Positive-NAND Gates SN74ACT10N

Description
Triple 3-Input Positive-NAND Gates 14-PDIP -40 to 85
Request a Quote Datasheet
Description
Triple 3-Input Positive-NAND Gates 14-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ACT10 Triple 3-Input Positive-NAND Gates - SN74ACT10N - Texas Instruments
Dallas, TX, United States
SN74ACT10 Triple 3-Input Positive-NAND Gates
SN74ACT10N
SN74ACT10 Triple 3-Input Positive-NAND Gates SN74ACT10N
Triple 3-Input Positive-NAND Gates 14-PDIP -40 to 85

Triple 3-Input Positive-NAND Gates 14-PDIP -40 to 85

Buy Now Datasheet
 - SN74ACT10N - Rochester Electronics
Newburyport, MA, United States
NAND Gate, ACT Series, 3-Func, 3-Input, CMOS, PDIP14

NAND Gate, ACT Series, 3-Func, 3-Input, CMOS, PDIP14

Supplier's Site Datasheet
Gates and Inverters - 296-33657-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-33657-5-ND
Gates and Inverters 296-33657-5-ND
NAND Gate IC 3 Channel 14-PDIP

NAND Gate IC 3 Channel 14-PDIP

Buy Now Datasheet
Singapore, Singapore
5V Logic IC
705-SN74ACT10N
5V Logic IC 705-SN74ACT10N
Triple 3-Input NAND Gate IC, 5V, CMOS, PDIP Product overview: SN74ACT10N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT10N can be used for catalog matching and distributor lookup.

Triple 3-Input NAND Gate IC, 5V, CMOS, PDIP Product overview: SN74ACT10N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT10N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1258131-SN74ACT10N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1258131-SN74ACT10N
Integrated Circuits (ICs) - Logic - Gates and Inverters 1258131-SN74ACT10N
Win Source Part Number: 1258131-SN74ACT10N Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74ACT Package: Tube Number of Circuits: 3 Standard Package: 25 Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF Current - Quiescent (Max): 4 µA Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 14-DIP (0.300", 7.62mm) Supplier Device Package: 14-PDIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-33657-5,TEXTISSN 74ACT10N,SN74ACT10N, SN74ACT10NE4,2156-SN 74ACT10N,SN74ACT10NE 4 Base Product Number: 74ACT10

Win Source Part Number: 1258131-SN74ACT10N
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74ACT
Package: Tube
Number of Circuits: 3
Standard Package: 25
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Current - Quiescent (Max): 4 µA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 14-DIP (0.300", 7.62mm)
Supplier Device Package: 14-PDIP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-33657-5,TEXTISSN74ACT10N,SN74ACT10N,SN74ACT10NE4,2156-SN74ACT10N,SN74ACT10NE4
Base Product Number: 74ACT10

Buy Now Datasheet
Logic - Gates and Inverters - SN74ACT10N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ACT10N
Logic - Gates and Inverters SN74ACT10N
IC GATE NAND 3CH 3-INP 14DIP

IC GATE NAND 3CH 3-INP 14DIP

Supplier's Site Datasheet
Logic, Trpl 3In Pos-Nand Gate, 14Dip; Logic Family / Base Number Texas Instruments - 26AJ9094 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Trpl 3In Pos-Nand Gate, 14Dip; Logic Family / Base Number Texas Instruments
26AJ9094
Logic, Trpl 3In Pos-Nand Gate, 14Dip; Logic Family / Base Number Texas Instruments 26AJ9094
LOGIC, TRPL 3IN POS-NAND GATE, 14DIP; Logic Family / Base Number:74ACT10; Logic Type:NAND; Output Current:24mA; No. of Inputs:3; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, TRPL 3IN POS-NAND GATE, 14DIP; Logic Family / Base Number:74ACT10; Logic Type:NAND; Output Current:24mA; No. of Inputs:3; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74ACT10N
Logic Gates SN74ACT10N
Logic Gates Triple 3-Input Positive-NAND gates

Logic Gates Triple 3-Input Positive-NAND gates

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ACT10N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ACT10N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ACT10N
IC GATE NAND 3CH 3-INP 14DIP

IC GATE NAND 3CH 3-INP 14DIP

Supplier's Site
Gates and Inverters - SN74ACT10N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ACT10N
Gates and Inverters SN74ACT10N
NAND Gate IC 3 Channel 14-PDIP

NAND Gate IC 3 Channel 14-PDIP

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ACT10N SN74ACT10N 296-33657-5-ND 705-SN74ACT10N 1258131-SN74ACT10N SN74ACT10N 26AJ9094 SN74ACT10N SN74ACT10N SN74ACT10N
Product Name SN74ACT10 Triple 3-Input Positive-NAND Gates Gates and Inverters 5V Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Logic, Trpl 3In Pos-Nand Gate, 14Dip; Logic Family / Base Number Texas Instruments Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NAND AND; NAND NAND NAND; NAND GATE NOT; NAND; NAND Gate NOT; NAND NAND; NAND NAND NAND; NAND Gate
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 5.5V 4.5V ~ 5.5V
Logic Family ACT CMOS
Propagation Delay 10 ns 9 ns 10 ns 9 ns
Operating Current 0.0400 mA 0.0040 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 4012BDM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers