Texas Instruments SN74ACT10 Triple 3-Input Positive-NAND Gates SN74ACT10DBR

Description
Triple 3-Input Positive-NAND Gates 14-SSOP -40 to 85
Request a Quote Datasheet
Description
Triple 3-Input Positive-NAND Gates 14-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ACT10 Triple 3-Input Positive-NAND Gates - SN74ACT10DBR - Texas Instruments
Dallas, TX, United States
SN74ACT10 Triple 3-Input Positive-NAND Gates
SN74ACT10DBR
SN74ACT10 Triple 3-Input Positive-NAND Gates SN74ACT10DBR
Triple 3-Input Positive-NAND Gates 14-SSOP -40 to 85

Triple 3-Input Positive-NAND Gates 14-SSOP -40 to 85

Buy Now Datasheet
 - SN74ACT10DBR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, ACT Series, 3-Func, 3-Input, CMOS, PDSO14

NAND Gate, ACT Series, 3-Func, 3-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-SN74ACT10DBRTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74ACT10DBRTR-ND
Gates and Inverters 296-SN74ACT10DBRTR-ND
NAND Gate IC 3 Channel 14-SSOP

NAND Gate IC 3 Channel 14-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1258146-SN74ACT10DBR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1258146-SN74ACT10DBR
Integrated Circuits (ICs) - Logic - Gates and Inverters 1258146-SN74ACT10DBR
Win Source Part Number: 1258146-SN74ACT10DBR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74ACT Package: Tape & Reel Number of Circuits: 3 Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF Current - Quiescent (Max): 4 µA Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-SSOP (0.209", 5.30mm Width) Supplier Device Package: 14-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74ACT10DBRE4R,SN7 4ACT10DBRG4,296-SN74 ACT10DBRDKR,296-4358 -2,-296-4358-1,296-S N74ACT10DBRCT,-SN74A CT10DBRG4R,296-SN74A CT10DBRCT,-SN74ACT10 DBRR,296-SN74ACT10DB RDKR,2156-SN74ACT10D BR,-296-4358-1,296-4 358-6R,296-SN74ACT10 DBRTR,SN74ACT10DBRG4 ,296-4358-1,296-4358 -2,TEXTISSN74ACT10DB R,SN74ACT10DBRE4,-SN 74ACT10DBRG4,296-435 8-6,SN74ACT10DBRE4,- SN74ACT10DBRE4 Base Product Number: 74ACT10

Win Source Part Number: 1258146-SN74ACT10DBR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74ACT
Package: Tape & Reel
Number of Circuits: 3
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Current - Quiescent (Max): 4 µA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 14-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74ACT10DBRE4R,SN74ACT10DBRG4,296-SN74ACT10DBRDKR,296-4358-2,-296-4358-1,296-SN74ACT10DBRCT,-SN74ACT10DBRG4R,296-SN74ACT10DBRCT,-SN74ACT10DBRR,296-SN74ACT10DBRDKR,2156-SN74ACT10DBR,-296-4358-1,296-4358-6R,296-SN74ACT10DBRTR,SN74ACT10DBRG4,296-4358-1,296-4358-2,TEXTISSN74ACT10DBR,SN74ACT10DBRE4,-SN74ACT10DBRG4,296-4358-6,SN74ACT10DBRE4,-SN74ACT10DBRE4
Base Product Number: 74ACT10

Buy Now Datasheet
Singapore, Singapore
5.5V 24mA SSOP Logic IC
705-SN74ACT10DBR
5.5V 24mA SSOP Logic IC 705-SN74ACT10DBR
3-Input NAND Gate IC, 3-Ch, 4.5-5.5V, 24mA, CMOS, SSOP Product overview: SN74ACT10DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 24mA, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 24mA, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT10DBR can be used for catalog matching and distributor lookup.

3-Input NAND Gate IC, 3-Ch, 4.5-5.5V, 24mA, CMOS, SSOP Product overview: SN74ACT10DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 24mA, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 24mA, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT10DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74ACT10DBR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ACT10DBR
Logic - Gates and Inverters SN74ACT10DBR
IC GATE NAND 3CH 3-INP 14SSOP

IC GATE NAND 3CH 3-INP 14SSOP

Supplier's Site Datasheet
Gates and Inverters - SN74ACT10DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ACT10DBR
Gates and Inverters SN74ACT10DBR
NAND Gate IC 3 Channel 14-SSOP

NAND Gate IC 3 Channel 14-SSOP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ACT10DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ACT10DBR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ACT10DBR
IC GATE NAND 3CH 3-INP 14SSOP

IC GATE NAND 3CH 3-INP 14SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ACT10DBR SN74ACT10DBR 296-SN74ACT10DBRTR-ND 1258146-SN74ACT10DBR 705-SN74ACT10DBR SN74ACT10DBR SN74ACT10DBR SN74ACT10DBR
Product Name SN74ACT10 Triple 3-Input Positive-NAND Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters 5.5V 24mA SSOP Logic IC Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND AND; NAND NAND NOT; NAND; NAND Gate NAND; NAND GATE NOT; NAND NAND; NAND Gate NAND
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family ACT CMOS
Propagation Delay 10 ns 9 ns 9 ns 9 ns
Operating Current 0.0400 mA 0.0040 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 54LS51DM - Shenzhen Shengyu Electronics Technology Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
View Details
2 suppliers
 - 54ACTQ08JRQMLV - Rochester Electronics
Specs
Gate Type AND
Logic Family CMOS
IC Package Type DIP; Other; DIP14
View Details
3 suppliers
Gates and Inverters - 54LS27DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
Logic IC - 732-100124FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Operating Temperature 0 C (32 F)
View Details
2 suppliers