Triple 3-Input Positive-NAND Gates 14-SOIC -40 to 85
NAND Gate, ACT Series, 3-Func, 3-Input, CMOS, PDSO14
Triple 3-Input NAND Gate IC, 5V, 9ns, SOIC Product overview: SN74ACT10D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT10D can be used for catalog matching and distributor lookup.
NAND Gate IC 3 Channel 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 065145-SN74ACT10D
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC GATE NAND 3CH 3-INP 14SOIC
NAND Gate IC 3 Channel 14-SOIC
IC GATE NAND 3CH 3-INP 14SOIC
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74ACT10D | SN74ACT10D | 705-SN74ACT10D | 296-SN74ACT10D-ND | 065145-SN74ACT10D | SN74ACT10D | SN74ACT10D | SN74ACT10D |
| Product Name | SN74ACT10 Triple 3-Input Positive-NAND Gates | 5V SOIC Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74ACT10D | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | NAND | AND; NAND | NAND; NAND GATE | NAND | NOT; NAND; NAND Gate | NAND | NAND; NAND Gate | NOT; NAND |
| Supply Voltage | 5V; 5 | 5.5V | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | ||
| Logic Family | ACT | CMOS | ||||||
| Propagation Delay | 10 ns | 9 ns | 9 ns | 9 ns | ||||
| Operating Current | 0.0400 mA | 24 mA | 0.0040 mA |