Texas Instruments Integrated Circuits (ICs) - Logic - Specialty Logic SN74ACT1073DW

Description
Win Source Part Number: 1256263-SN74ACT1073D W Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74ACT Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: Bus Termination Array Number of Bits: 16 Supply Voltage: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74ACT1073DW, 2156-SN74ACT1073DW,S N74ACT1073DWE4,296-4 357-5,SN74ACT1073DWE 4,-SN74ACT1073DWR,SN 74ACT1073DWG4,SN74AC T1073DWG4 Base Product Number: 74ACT1073
Request a Quote Datasheet
Description
Win Source Part Number: 1256263-SN74ACT1073D W Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74ACT Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: Bus Termination Array Number of Bits: 16 Supply Voltage: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74ACT1073DW, 2156-SN74ACT1073DW,S N74ACT1073DWE4,296-4 357-5,SN74ACT1073DWE 4,-SN74ACT1073DWR,SN 74ACT1073DWG4,SN74AC T1073DWG4 Base Product Number: 74ACT1073
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256263-SN74ACT1073DW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256263-SN74ACT1073DW
Integrated Circuits (ICs) - Logic - Specialty Logic 1256263-SN74ACT1073DW
Win Source Part Number: 1256263-SN74ACT1073D W Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74ACT Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: Bus Termination Array Number of Bits: 16 Supply Voltage: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74ACT1073DW, 2156-SN74ACT1073DW,S N74ACT1073DWE4,296-4 357-5,SN74ACT1073DWE 4,-SN74ACT1073DWR,SN 74ACT1073DWG4,SN74AC T1073DWG4 Base Product Number: 74ACT1073

Win Source Part Number: 1256263-SN74ACT1073DW
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 74ACT
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: Bus Termination Array
Number of Bits: 16
Supply Voltage: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74ACT1073DW,2156-SN74ACT1073DW,SN74ACT1073DWE4,296-4357-5,SN74ACT1073DWE4,-SN74ACT1073DWR,SN74ACT1073DWG4,SN74ACT1073DWG4
Base Product Number: 74ACT1073

Buy Now Datasheet
Singapore, Singapore
SOIC Logic IC
703-SN74ACT1073DW
SOIC Logic IC 703-SN74ACT1073DW
Bus Termination Array -40°C to 85°C 20-Pin SOIC Tube Product overview: SN74ACT1073DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74ACT1073DW can be used for catalog matching and distributor lookup.

Bus Termination Array -40°C to 85°C 20-Pin SOIC Tube Product overview: SN74ACT1073DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74ACT1073DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1256263-SN74ACT1073DW 703-SN74ACT1073DW
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic SOIC Logic IC
Gate Type Bus Termination Array
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54ACTQ04E-QMLV - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Logic Gates - 7989060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Hex Inverter, Open Drain - AP54RHC05ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
 - 54ACTQ08ERQMLV - Rochester Electronics
Specs
Gate Type AND
IC Package Type Other; LCC20
View Details
3 suppliers