10-Bit Bus Termination Networks With Bus Hold Function 14-SOIC -40 to 85 Product overview: SN74ACT1071DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74ACT1071DR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 117037-SN74ACT1071DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Bus Termination Array
Number of Bits: 10
Supply Voltage: 4.5 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 703-SN74ACT1071DR | 117037-SN74ACT1071DR |
| Product Name | SOIC Logic IC | Logic - Logic - Specialty Logic - SN74ACT1071DR |
| Supply Voltage | 5.5V |