The SN74ACT08PWR is a quadruple 2-input positive-AND gate from Texas Instruments, designed to operate within a voltage range of 4.5V to 5.5V. It features TTL-voltage compatible inputs that can accept voltages up to 5.5V, making it suitable for various digital logic applications. The device has a maximum propagation delay (t_pd) of 10ns at 5V, which allows for fast switching performance. The SN74ACT08PWR is available in a 14-pin TSSOP package and is rated for an operating temperature range of -40°C to 85°C. This product is ideal for engineers looking for reliable and efficient logic gate solutions in their designs.
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 85
4-ch 2-input AND Gate IC, 4.5-5.5V, CMOS, 9ns, TSSOP Product overview: SN74ACT08PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT08PWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 006491-SN74ACT08PWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
AND Gate IC 4 Channel 14-TSSOP
AND Gate IC 4 Channel 14-TSSOP
AND Gate IC 4 Channel 14-TSSOP
Logic Gates Quad 2-Input Pos
AND Gate IC 4 Channel 14-TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
IC, QUAD AND GATE, 2I/P, TSSOP-14; Logic Family / Base Number:74ACT08; Logic Type:AND; Output Current:-; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74ACT08PWR | 705-SN74ACT08PWR | 006491-SN74ACT08PWR | 296-4355-1-ND | SN74ACT08PWR | SN74ACT08PWR | SN74ACT08PWR | SN74ACT08PWR | SN74ACT08PWR | 28AH4980 |
| Product Name | SN74ACT08 Quadruple 2-Input Positive-AND Gates | 5.5V TSSOP Logic IC | Logic - Logic - Gates and Inverters - SN74ACT08PWR | Gates and Inverters | Logic Gates | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Ic, Quad And Gate, 2I/p, Tssop-14; Logic Family / Base Number Texas Instruments |
| Gate Type | AND | AND; AND GATE | NOT; AND; AND Gate | AND | AND; AND Gate | NOT; AND | AND; AND Gate | AND | AND; AND | |
| Supply Voltage | 5V; 5 | 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | 5.5V | ||
| Logic Family | ACT | |||||||||
| Propagation Delay | 10 ns | 9 ns | 9 ns | 9 ns | 9 ns | |||||
| Operating Current | 0.0200 mA | 24 mA | 0.0020 mA | 24 mA |