Texas Instruments SN74ACT08 Quadruple 2-Input Positive-AND Gates SN74ACT08N

Description
Quadruple 2-Input Positive-AND Gates 14-PDIP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates 14-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ACT08 Quadruple 2-Input Positive-AND Gates - SN74ACT08N - Texas Instruments
Dallas, TX, United States
SN74ACT08 Quadruple 2-Input Positive-AND Gates
SN74ACT08N
SN74ACT08 Quadruple 2-Input Positive-AND Gates SN74ACT08N
Quadruple 2-Input Positive-AND Gates 14-PDIP -40 to 85

Quadruple 2-Input Positive-AND Gates 14-PDIP -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74ACT08N - 1253290-SN74ACT08N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ACT08N
1253290-SN74ACT08N
Logic - Logic - Gates and Inverters - SN74ACT08N 1253290-SN74ACT08N
Manufacturer: Texas Instruments Win Source Part Number: 1253290-SN74ACT08N Packaging: Tube Mounting Style: Through Hole Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Supplier Device Package: 14-PDIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-DIP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: 74ACT08 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Maximum): 2μA Max Propagation Delay at V, Max CL: 9ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1253290-SN74ACT08N
Packaging: Tube
Mounting Style: Through Hole
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Supplier Device Package: 14-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-DIP
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: 74ACT08
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 9ns at 5V, 50pF

Buy Now
 - SN74ACT08N - Rochester Electronics
Newburyport, MA, United States
AND Gate, ACT Series, 4-Func, 2-Input, CMOS

AND Gate, ACT Series, 4-Func, 2-Input, CMOS

Supplier's Site Datasheet
Gates and Inverters - 296-4354-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4354-5-ND
Gates and Inverters 296-4354-5-ND
AND Gate IC 4 Channel 14-PDIP

AND Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Singapore, Singapore
Quad 5V Logic IC
705-SN74ACT08N
Quad 5V Logic IC 705-SN74ACT08N
Quad 2-Input AND Gate IC, CMOS, 5V, PDIP Product overview: SN74ACT08N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT08N can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate IC, CMOS, 5V, PDIP Product overview: SN74ACT08N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT08N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74ACT08N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ACT08N
Gates and Inverters SN74ACT08N
AND Gate IC 4 Channel 14-PDIP

AND Gate IC 4 Channel 14-PDIP

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74ACT08N
Logic Gates SN74ACT08N
Logic Gates Quad 2-Input Pos

Logic Gates Quad 2-Input Pos

Buy Now Datasheet
Logic - Gates and Inverters - SN74ACT08N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ACT08N
Logic - Gates and Inverters SN74ACT08N
IC GATE AND 4CH 2-INP 14DIP

IC GATE AND 4CH 2-INP 14DIP

Supplier's Site Datasheet
Logic IC - 16890855 - Radwell International
Willingboro, NJ, United States
Logic IC
16890855
Logic IC 16890855
AND GATE, ACT SERIES, 4-FUNC, 2-INPUT, CMOS, PDIP14. FREE 2 YEAR RADWELL WARRANTY

AND GATE, ACT SERIES, 4-FUNC, 2-INPUT, CMOS, PDIP14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ACT08N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ACT08N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ACT08N
IC GATE AND 4CH 2-INP 14DIP

IC GATE AND 4CH 2-INP 14DIP

Supplier's Site
Logic, Quad 2-In Pos-And Gate, 14Dip; Logic Family / Base Number Texas Instruments - 37AJ1010 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Quad 2-In Pos-And Gate, 14Dip; Logic Family / Base Number Texas Instruments
37AJ1010
Logic, Quad 2-In Pos-And Gate, 14Dip; Logic Family / Base Number Texas Instruments 37AJ1010
LOGIC, QUAD 2-IN POS-AND GATE, 14DIP; Logic Family / Base Number:74ACT08; Logic Type:AND; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, QUAD 2-IN POS-AND GATE, 14DIP; Logic Family / Base Number:74ACT08; Logic Type:AND; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ACT08N 1253290-SN74ACT08N SN74ACT08N 296-4354-5-ND 705-SN74ACT08N SN74ACT08N SN74ACT08N SN74ACT08N 16890855 SN74ACT08N 37AJ1010
Product Name SN74ACT08 Quadruple 2-Input Positive-AND Gates Logic - Logic - Gates and Inverters - SN74ACT08N Gates and Inverters Quad 5V Logic IC Gates and Inverters Logic Gates Logic - Gates and Inverters Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic, Quad 2-In Pos-And Gate, 14Dip; Logic Family / Base Number Texas Instruments
Gate Type AND NOT; AND; AND Gate AND AND AND; AND GATE AND; AND Gate NOT; AND AND AND; AND
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 5.5V
Logic Family ACT CMOS
Propagation Delay 10 ns 9 ns 9 ns 10 ns
Operating Current 0.0200 mA 24 mA 0.0020 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS38B Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outputs - 5962-86871012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54ACT08 Quadruple 2-Input Positive-AND Gates - 5962-8954702DA - Texas Instruments
Specs
Gate Type AND
Logic Family ACT
Propagation Delay 10 ns
View Details