Enhanced Product Quadruple 2-Input Positive-And Gates 14-SOIC -40 to 85
AND Gate IC 4 Channel 14-SOIC
4-Gate CMOS AND Logic IC, 5V, SOIC, -40 to 85°C Product overview: SN74ACT08IDREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT08IDREP can be used for catalog matching and distributor lookup.
AND Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14
Win Source Part Number: 1258147-SN74ACT08IDR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74ACT
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-19501-1R,-296-19
Base Product Number: 74ACT08
IC GATE AND 4CH 2-INP 14SOIC
AND Gate IC 4 Channel 14-SOIC
Logic Gates Mil Enhance Quad 2- Input Pos-AND Gates
IC GATE AND 4CH 2-INP 14SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74ACT08IDREP | 296-19501-2-ND | 705-SN74ACT08IDREP | SN74ACT08IDREP | 1258147-SN74ACT08IDREP | SN74ACT08IDREP | SN74ACT08IDREP | SN74ACT08IDREP | SN74ACT08IDREP |
| Product Name | SN74ACT08-EP Enhanced Product Quadruple 2-Input Positive-And Gates | Gates and Inverters | 5V SOIC Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | AND | AND | AND; AND GATE | AND | NOT; AND; AND Gate | NOT; AND | AND; AND Gate | AND | |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | |||
| Logic Family | ACT | CMOS | |||||||
| Propagation Delay | 10 ns | 9 ns | 9 ns | 9 ns | |||||
| Operating Current | 0.0200 mA | 0.0020 mA | 24 mA |