Texas Instruments SN74ACT08 Quadruple 2-Input Positive-AND Gates SN74ACT08DRG3

Description
Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ACT08 Quadruple 2-Input Positive-AND Gates - SN74ACT08DRG3 - Texas Instruments
Dallas, TX, United States
SN74ACT08 Quadruple 2-Input Positive-AND Gates
SN74ACT08DRG3
SN74ACT08 Quadruple 2-Input Positive-AND Gates SN74ACT08DRG3
Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 85

Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad 5V SOIC Logic IC
705-SN74ACT08DRG3
Quad 5V SOIC Logic IC 705-SN74ACT08DRG3
Quad 2-Input AND Gate IC, 5V, SOIC, 9ns Prop Delay, CMOS Product overview: SN74ACT08DRG3 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT08DRG3 can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate IC, 5V, SOIC, 9ns Prop Delay, CMOS Product overview: SN74ACT08DRG3 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT08DRG3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74ACT08DRG3 - 065144-SN74ACT08DRG3 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ACT08DRG3
065144-SN74ACT08DRG3
Logic - Logic - Gates and Inverters - SN74ACT08DRG3 065144-SN74ACT08DRG3
Manufacturer: Texas Instruments Win Source Part Number: 065144-SN74ACT08DRG3 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065144-SN74ACT08DRG3
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 296-SN74ACT08DRG3CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74ACT08DRG3CT-ND
Gates and Inverters 296-SN74ACT08DRG3CT-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-SN74ACT08DRG3DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74ACT08DRG3DKR-ND
Gates and Inverters 296-SN74ACT08DRG3DKR-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-SN74ACT08DRG3TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74ACT08DRG3TR-ND
Gates and Inverters 296-SN74ACT08DRG3TR-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74ACT08DRG3
Logic Gates SN74ACT08DRG3
Logic Gates Quad 2-Input Pos- AND Gates

Logic Gates Quad 2-Input Pos- AND Gates

Buy Now Datasheet
Gates and Inverters - SN74ACT08DRG3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ACT08DRG3
Gates and Inverters SN74ACT08DRG3
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - SN74ACT08DRG3 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ACT08DRG3
Logic - Gates and Inverters SN74ACT08DRG3
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
AND Gate 4-Element 2-IN CMOS 14-Pin SOIC T/R - 815-SN74ACT08DRG3 - Utmel Electronic Limited
Hong Kong, China
AND Gate 4-Element 2-IN CMOS 14-Pin SOIC T/R
815-SN74ACT08DRG3
AND Gate 4-Element 2-IN CMOS 14-Pin SOIC T/R 815-SN74ACT08DRG3
AND Gate 4-Element 2-IN CMOS 14-Pin SOIC T/R

AND Gate 4-Element 2-IN CMOS 14-Pin SOIC T/R

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ACT08DRG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ACT08DRG3
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ACT08DRG3
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ACT08DRG3 705-SN74ACT08DRG3 065144-SN74ACT08DRG3 296-SN74ACT08DRG3CT-ND SN74ACT08DRG3 SN74ACT08DRG3 SN74ACT08DRG3 815-SN74ACT08DRG3 SN74ACT08DRG3
Product Name SN74ACT08 Quadruple 2-Input Positive-AND Gates Quad 5V SOIC Logic IC Logic - Logic - Gates and Inverters - SN74ACT08DRG3 Gates and Inverters Logic Gates Gates and Inverters Logic - Gates and Inverters AND Gate 4-Element 2-IN CMOS 14-Pin SOIC T/R Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND AND; AND GATE NOT; AND; AND Gate AND AND; AND Gate NOT; AND AND AND
Supply Voltage 5V; 5 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 5V; 5V
Logic Family ACT CMOS; CMOS
Propagation Delay 10 ns 9 ns 9 ns 9 ns 9 ns
Operating Current 0.0200 mA 24 mA 0.0020 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100181DCQR - Quarktwin Technology Ltd.
Specs
Gate Type Arithmetic Logic Unit
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Gates and Inverters - Multi-Function, Configurable - 100166DCQR - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
SN54HC08-SP Quadruple 2-Input Positive-AND Gates - 5962-8404701VCA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details
6 suppliers