Texas Instruments SN74ACT08 Quadruple 2-Input Positive-AND Gates SN74ACT08DBR

Description
Quadruple 2-Input Positive-AND Gates 14-SSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates 14-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ACT08 Quadruple 2-Input Positive-AND Gates - SN74ACT08DBR - Texas Instruments
Dallas, TX, United States
SN74ACT08 Quadruple 2-Input Positive-AND Gates
SN74ACT08DBR
SN74ACT08 Quadruple 2-Input Positive-AND Gates SN74ACT08DBR
Quadruple 2-Input Positive-AND Gates 14-SSOP -40 to 85

Quadruple 2-Input Positive-AND Gates 14-SSOP -40 to 85

Buy Now Datasheet
 - SN74ACT08DBR - Rochester Electronics
Newburyport, MA, United States
AND Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14

AND Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Quad 5V 24mA SSOP Logic IC
705-SN74ACT08DBR
Quad 5V 24mA SSOP Logic IC 705-SN74ACT08DBR
Quad 2-Input AND Gate IC, 5V, 24mA, 9ns, SSOP Product overview: SN74ACT08DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 24mA, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 24mA, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT08DBR can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate IC, 5V, 24mA, 9ns, SSOP Product overview: SN74ACT08DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 24mA, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 24mA, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT08DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-4353-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4353-1-ND
Gates and Inverters 296-4353-1-ND
AND Gate IC 4 Channel 14-SSOP

AND Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Gates and Inverters - 296-4353-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4353-6-ND
Gates and Inverters 296-4353-6-ND
AND Gate IC 4 Channel 14-SSOP

AND Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Gates and Inverters - 296-4353-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4353-2-ND
Gates and Inverters 296-4353-2-ND
AND Gate IC 4 Channel 14-SSOP

AND Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Logic - Gates and Inverters - SN74ACT08DBR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ACT08DBR
Logic - Gates and Inverters SN74ACT08DBR
IC GATE AND 4CH 2-INP 14SSOP

IC GATE AND 4CH 2-INP 14SSOP

Supplier's Site Datasheet
Gates and Inverters - SN74ACT08DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ACT08DBR
Gates and Inverters SN74ACT08DBR
AND Gate IC 4 Channel 14-SSOP

AND Gate IC 4 Channel 14-SSOP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ACT08DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ACT08DBR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ACT08DBR
IC GATE AND 4CH 2-INP 14SSOP

IC GATE AND 4CH 2-INP 14SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ACT08DBR SN74ACT08DBR 705-SN74ACT08DBR 296-4353-1-ND SN74ACT08DBR SN74ACT08DBR SN74ACT08DBR
Product Name SN74ACT08 Quadruple 2-Input Positive-AND Gates Quad 5V 24mA SSOP Logic IC Gates and Inverters Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND AND AND; AND GATE AND NOT; AND AND; AND Gate AND
Supply Voltage 5V; 5 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family ACT CMOS
Propagation Delay 10 ns 9 ns 9 ns
Operating Current 0.0200 mA 0.0020 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS11A Triple 3-Input Positive-AND Gates - 5962-8684101CA - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
Gates and Inverters - Multi-Function, Configurable - 100145DCQR - Quarktwin Technology Ltd.
Specs
Gate Type Register File
Output Type Non-Inverted
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Gates and Inverters - 54LS10LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers