Texas Instruments SN74ACT08 Quadruple 2-Input Positive-AND Gates SN74ACT08D

Description
Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ACT08 Quadruple 2-Input Positive-AND Gates - SN74ACT08D - Texas Instruments
Dallas, TX, United States
SN74ACT08 Quadruple 2-Input Positive-AND Gates
SN74ACT08D
SN74ACT08 Quadruple 2-Input Positive-AND Gates SN74ACT08D
Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 85

Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 85

Buy Now Datasheet
 - SN74ACT08D - Rochester Electronics
Newburyport, MA, United States
AND Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14

AND Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74ACT08D - 1253289-SN74ACT08D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ACT08D
1253289-SN74ACT08D
Logic - Logic - Gates and Inverters - SN74ACT08D 1253289-SN74ACT08D
Manufacturer: Texas Instruments Win Source Part Number: 1253289-SN74ACT08D Packaging: Tube Mounting Style: SMD Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: 74ACT08 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Maximum): 2μA Max Propagation Delay at V, Max CL: 9ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1253289-SN74ACT08D
Packaging: Tube
Mounting Style: SMD
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: 74ACT08
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 9ns at 5V, 50pF

Buy Now
Singapore, Singapore
Quad 5V SOIC Logic IC
705-SN74ACT08D
Quad 5V SOIC Logic IC 705-SN74ACT08D
Quad 2-Input AND Gate IC, 5V, 10ns, SOIC Product overview: SN74ACT08D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT08D can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate IC, 5V, 10ns, SOIC Product overview: SN74ACT08D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT08D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-1066-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1066-5-ND
Gates and Inverters 296-1066-5-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Ic, And Gate, Quad 2-Input, Smd; Logic Family / Base Number Texas Instruments - 29AH7419 - Newark, An Avnet Company
Chicago, IL, United States
Ic, And Gate, Quad 2-Input, Smd; Logic Family / Base Number Texas Instruments
29AH7419
Ic, And Gate, Quad 2-Input, Smd; Logic Family / Base Number Texas Instruments 29AH7419
IC, AND GATE, QUAD 2-INPUT, SMD; Logic Family / Base Number:74ACT08; Logic Type:AND; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, AND GATE, QUAD 2-INPUT, SMD; Logic Family / Base Number:74ACT08; Logic Type:AND; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - SN74ACT08D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ACT08D
Logic - Gates and Inverters SN74ACT08D
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Logic IC - 16759465 - Radwell International
Willingboro, NJ, United States
Logic IC
16759465
Logic IC 16759465
AND GATE, ACT SERIES, 4-FUNC, 2-INPUT, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY

AND GATE, ACT SERIES, 4-FUNC, 2-INPUT, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Gates and Inverters - SN74ACT08D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ACT08D
Gates and Inverters SN74ACT08D
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74ACT08D
Logic Gates SN74ACT08D
Logic Gates Quad 2-Input Pos

Logic Gates Quad 2-Input Pos

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ACT08D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ACT08D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ACT08D
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited Radwell International Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ACT08D SN74ACT08D 1253289-SN74ACT08D 705-SN74ACT08D 296-1066-5-ND 29AH7419 SN74ACT08D 16759465 SN74ACT08D SN74ACT08D SN74ACT08D
Product Name SN74ACT08 Quadruple 2-Input Positive-AND Gates Logic - Logic - Gates and Inverters - SN74ACT08D Quad 5V SOIC Logic IC Gates and Inverters Ic, And Gate, Quad 2-Input, Smd; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters Logic IC Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND AND NOT; AND; AND Gate AND; AND GATE AND AND; AND NOT; AND AND; AND Gate AND
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family ACT CMOS
Propagation Delay 10 ns 9 ns 10 ns 9 ns
Operating Current 0.0200 mA 24 mA 0.0020 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54H53FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100302W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage -4.2V ~ -5.7V
Inputs 10
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1380922-5430DM - Win Source Electronics
Specs
Gate Type NOT; NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
3 suppliers