Texas Instruments SN74ACT00-Q1 Automotive Catalog Quadruple 2-Input Positive-NAND Gates SN74ACT00TDRQ1

Description
Automotive Catalog Quadruple 2-Input Positive-NAND Gates 14-SOIC -40 to 105
Request a Quote Datasheet
Description
Automotive Catalog Quadruple 2-Input Positive-NAND Gates 14-SOIC -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ACT00-Q1 Automotive Catalog Quadruple 2-Input Positive-NAND Gates - SN74ACT00TDRQ1 - Texas Instruments
Dallas, TX, United States
SN74ACT00-Q1 Automotive Catalog Quadruple 2-Input Positive-NAND Gates
SN74ACT00TDRQ1
SN74ACT00-Q1 Automotive Catalog Quadruple 2-Input Positive-NAND Gates SN74ACT00TDRQ1
Automotive Catalog Quadruple 2-Input Positive-NAND Gates 14-SOIC -40 to 105

Automotive Catalog Quadruple 2-Input Positive-NAND Gates 14-SOIC -40 to 105

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257522-SN74ACT00TDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257522-SN74ACT00TDRQ1
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257522-SN74ACT00TDRQ1
Win Source Part Number: 1257522-SN74ACT00TDR Q1 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: Automotive, AEC-Q100, 74ACT Package: Tape & Reel Number of Circuits: 4 Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-24840-1,TEXTISSN 74ACT00TDRQ1,296-248 40-2,296-24840-6,215 6-SN74ACT00TDRQ1,SN7 4ACT00TDRQ1,-SN74ACT 00TDRQ1R Base Product Number: 74ACT00

Win Source Part Number: 1257522-SN74ACT00TDRQ1
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: Automotive, AEC-Q100, 74ACT
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-24840-1,TEXTISSN74ACT00TDRQ1,296-24840-2,296-24840-6,2156-SN74ACT00TDRQ1,SN74ACT00TDRQ1,-SN74ACT00TDRQ1R
Base Product Number: 74ACT00

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Logic IC
705-SN74ACT00TDRQ1
5.5V SOIC Logic IC 705-SN74ACT00TDRQ1
4-Input NAND Gate IC, 4 Circuits, 2-Input, SOIC, 5.5V Product overview: SN74ACT00TDRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT00TDRQ1 can be used for catalog matching and distributor lookup.

4-Input NAND Gate IC, 4 Circuits, 2-Input, SOIC, 5.5V Product overview: SN74ACT00TDRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT00TDRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-24840-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-24840-2-ND
Gates and Inverters 296-24840-2-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-24840-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-24840-6-ND
Gates and Inverters 296-24840-6-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-24840-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-24840-1-ND
Gates and Inverters 296-24840-1-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
 - SN74ACT00TDRQ1 - Rochester Electronics
Newburyport, MA, United States
NAND Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ACT00TDRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ACT00TDRQ1
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ACT00TDRQ1
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74ACT00TDRQ1
Logic Gates SN74ACT00TDRQ1
Logic Gates Quadruple 2 Input Pos NAND Gates

Logic Gates Quadruple 2 Input Pos NAND Gates

Buy Now Datasheet
Gates and Inverters - SN74ACT00TDRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ACT00TDRQ1
Gates and Inverters SN74ACT00TDRQ1
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - SN74ACT00TDRQ1 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ACT00TDRQ1
Logic - Gates and Inverters SN74ACT00TDRQ1
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ACT00TDRQ1 1257522-SN74ACT00TDRQ1 705-SN74ACT00TDRQ1 296-24840-2-ND SN74ACT00TDRQ1 SN74ACT00TDRQ1 SN74ACT00TDRQ1 SN74ACT00TDRQ1 SN74ACT00TDRQ1
Product Name SN74ACT00-Q1 Automotive Catalog Quadruple 2-Input Positive-NAND Gates Integrated Circuits (ICs) - Logic - Gates and Inverters 5.5V SOIC Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters Logic - Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NAND; NAND GATE NAND AND; NAND NAND NAND; NAND Gate NOT; NAND
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family ACT CMOS
Propagation Delay 9.5 ns 9 ns 9 ns 9 ns
Operating Current 0.0200 mA 24 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC03 Quadruple 2-Input Positive-NAND Gates With Open-Drain Outputs - 5962-87647012A - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
SN54HC00-SP Quadruple 2-Input Positive-NAND Gates - 5962-8403701VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74LVC1G08-EP Enhanced Product Single 2-Input Positive-And Gate - 1P1G08MDBVREPG4 - Texas Instruments
Specs
Gate Type AND
Supply Voltage 1.8,2.5,3.3,5
Logic Family LVC
View Details
9 suppliers