IC NAND 4-CIR 2-IN 14-SO
SN74ACT00 Quadruple 2-Input Positive-NAND Gates
NAND Gate IC 4 Channel 14-SO
IC GATE NAND 4CH 2-INP 14SO
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-SN74ACT00NS-ND | SN74ACT00NS | SN74ACT00NS | SN74ACT00NS |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NAND | AND; NAND | NAND; NAND Gate | NAND |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Inputs | 2 | 2 | ||
| Propagation Delay | 9.5 ns | |||
| Low Level Output Current (Sink) | 24 mA |