Texas Instruments SN74ACT00 Quadruple 2-Input Positive-NAND Gates SN74ACT00N

Description
Quadruple 2-Input Positive-NAND Gates 14-PDIP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gates 14-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ACT00 Quadruple 2-Input Positive-NAND Gates - SN74ACT00N - Texas Instruments
Dallas, TX, United States
SN74ACT00 Quadruple 2-Input Positive-NAND Gates
SN74ACT00N
SN74ACT00 Quadruple 2-Input Positive-NAND Gates SN74ACT00N
Quadruple 2-Input Positive-NAND Gates 14-PDIP -40 to 85

Quadruple 2-Input Positive-NAND Gates 14-PDIP -40 to 85

Buy Now Datasheet
 - SN74ACT00N - Rochester Electronics
Newburyport, MA, United States
NAND Gate, ACT Series, 4-Func, 2-Input, CMOS, PDIP14

NAND Gate, ACT Series, 4-Func, 2-Input, CMOS, PDIP14

Supplier's Site Datasheet
Singapore, Singapore
5.5V Logic IC
705-SN74ACT00N
5.5V Logic IC 705-SN74ACT00N
4-ch 2-input NAND Gate IC, 4.5-5.5V, CMOS, PDIP Product overview: SN74ACT00N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT00N can be used for catalog matching and distributor lookup.

4-ch 2-input NAND Gate IC, 4.5-5.5V, CMOS, PDIP Product overview: SN74ACT00N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT00N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-4348-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4348-5-ND
Gates and Inverters 296-4348-5-ND
NAND Gate IC 4 Channel 14-PDIP

NAND Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1178450-SN74ACT00N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1178450-SN74ACT00N
Integrated Circuits (ICs) - Logic - Gates and Inverters 1178450-SN74ACT00N
Win Source Part Number: 1178450-SN74ACT00N Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74ACT Package: Tube Number of Circuits: 4 Standard Package: 25 Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 14-DIP (0.300", 7.62mm) Supplier Device Package: 14-PDIP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): SN74ACT00N .; SN74ACT00N.; SN74ACT00N..; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74ACT00N,-29 6-4348-5,296-4348-5, -SN74ACT00NE4-NDR,-S N74ACT00N-NDR,2156-S N74ACT00N,-296-4348- 5-ND,-SN74ACT00NE4 Base Product Number: 74ACT00

Win Source Part Number: 1178450-SN74ACT00N
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74ACT
Package: Tube
Number of Circuits: 4
Standard Package: 25
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 14-DIP (0.300", 7.62mm)
Supplier Device Package: 14-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): SN74ACT00N .; SN74ACT00N.; SN74ACT00N..;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74ACT00N,-296-4348-5,296-4348-5,-SN74ACT00NE4-NDR,-SN74ACT00N-NDR,2156-SN74ACT00N,-296-4348-5-ND,-SN74ACT00NE4
Base Product Number: 74ACT00

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74ACT00N
Logic Gates SN74ACT00N
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ACT00N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ACT00N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ACT00N
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site
Logic - Gates and Inverters - SN74ACT00N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ACT00N
Logic - Gates and Inverters SN74ACT00N
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site Datasheet
Gates and Inverters - SN74ACT00N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ACT00N
Gates and Inverters SN74ACT00N
NAND Gate IC 4 Channel 14-PDIP

NAND Gate IC 4 Channel 14-PDIP

Buy Now
Quad Nand Gate, 2I/p, Dip-14; Logic Function Texas Instruments - 67K0987 - Newark, An Avnet Company
Chicago, IL, United States
Quad Nand Gate, 2I/p, Dip-14; Logic Function Texas Instruments
67K0987
Quad Nand Gate, 2I/p, Dip-14; Logic Function Texas Instruments 67K0987
QUAD NAND GATE, 2I/P, DIP-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:PDIP; Product Range:74ACT00; Logic IC Family:74ACT; Supply Voltage Min:4.5V; MSL:- RoHS Compliant: Yes

QUAD NAND GATE, 2I/P, DIP-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:PDIP; Product Range:74ACT00; Logic IC Family:74ACT; Supply Voltage Min:4.5V; MSL:- RoHS Compliant: Yes

Supplier's Site
Ic, Logic, Quad 2 I/p Nand, 14Dip; Logic Family / Base Number Texas Instruments - 26AJ9093 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Logic, Quad 2 I/p Nand, 14Dip; Logic Family / Base Number Texas Instruments
26AJ9093
Ic, Logic, Quad 2 I/p Nand, 14Dip; Logic Family / Base Number Texas Instruments 26AJ9093
IC, LOGIC, QUAD 2 I/P NAND, 14DIP; Logic Family / Base Number:74ACT00; Logic Type:NAND; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, LOGIC, QUAD 2 I/P NAND, 14DIP; Logic Family / Base Number:74ACT00; Logic Type:NAND; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ACT00N SN74ACT00N 705-SN74ACT00N 296-4348-5-ND 1178450-SN74ACT00N SN74ACT00N SN74ACT00N SN74ACT00N SN74ACT00N 67K0987 26AJ9093
Product Name SN74ACT00 Quadruple 2-Input Positive-NAND Gates 5.5V Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Quad Nand Gate, 2I/p, Dip-14; Logic Function Texas Instruments Ic, Logic, Quad 2 I/p Nand, 14Dip; Logic Family / Base Number Texas Instruments
Gate Type NAND AND; NAND NAND; NAND GATE NAND NOT; NAND; NAND Gate NAND NOT; NAND NAND; NAND Gate NAND; NAND
Supply Voltage 5V; 5 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V 5.5V
Logic Family ACT CMOS
Propagation Delay 9.5 ns 9.5 ns 9 ns 9 ns
Operating Current 0.0200 mA 0.0020 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 4011BDM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
SN54ALS10A Triple 3-Input Positive-NAND Gates - 5962-8686501DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
 - 4012BDCQR - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
2 suppliers