Quadruple 2-Input Positive-NAND Gates 14-SOIC -40 to 85
NAND Gate IC 4 Channel 14-SOIC
IC GATE NAND 4CH 2-INP 14SOIC
Logic Gates Quadruple 2-Input Positive-NAND gates
IC GATE NAND 4CH 2-INP 14SOIC
NAND Gate IC 4 Channel 14-SOIC
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74ACT00DRE4 | SN74ACT00DRE4-ND | SN74ACT00DRE4 | SN74ACT00DRE4 | SN74ACT00DRE4 | SN74ACT00DRE4 |
| Product Name | SN74ACT00 Quadruple 2-Input Positive-NAND Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NAND | NAND | NAND | NOT; NAND | NAND; NAND Gate | |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||
| Logic Family | ACT | |||||
| Propagation Delay | 9.5 ns | 9 ns | ||||
| Operating Current | 0.0200 mA | 0.0020 mA | 24 mA |