Texas Instruments SN74ACT00 Quadruple 2-Input Positive-NAND Gates SN74ACT00DR

Description
Quadruple 2-Input Positive-NAND Gates 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gates 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ACT00 Quadruple 2-Input Positive-NAND Gates - SN74ACT00DR - Texas Instruments
Dallas, TX, United States
SN74ACT00 Quadruple 2-Input Positive-NAND Gates
SN74ACT00DR
SN74ACT00 Quadruple 2-Input Positive-NAND Gates SN74ACT00DR
Quadruple 2-Input Positive-NAND Gates 14-SOIC -40 to 85

Quadruple 2-Input Positive-NAND Gates 14-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Logic IC
705-SN74ACT00DR
5.5V SOIC Logic IC 705-SN74ACT00DR
4-Input NAND Gate IC, 4.5-5.5V, CMOS, SOIC Product overview: SN74ACT00DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT00DR can be used for catalog matching and distributor lookup.

4-Input NAND Gate IC, 4.5-5.5V, CMOS, SOIC Product overview: SN74ACT00DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT00DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74ACT00DR - 029689-SN74ACT00DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ACT00DR
029689-SN74ACT00DR
Logic - Logic - Gates and Inverters - SN74ACT00DR 029689-SN74ACT00DR
Manufacturer: Texas Instruments Win Source Part Number: 029689-SN74ACT00DR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029689-SN74ACT00DR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74ACT00DR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic Gates - 2683183 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2683183
Logic Gates 2683183
Logic Gates, SN74ACT00DR

Logic Gates, SN74ACT00DR

Supplier's Site
Logic Gates - 2683183P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2683183P
Logic Gates 2683183P
Logic Gates, SN74ACT00DR

Logic Gates, SN74ACT00DR

Supplier's Site
Logic Gates - 2683182 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2683182
Logic Gates 2683182
Logic Gates, SN74ACT00DR

Logic Gates, SN74ACT00DR

Supplier's Site
Gates and Inverters - 296-14690-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14690-2-ND
Gates and Inverters 296-14690-2-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14690-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14690-6-ND
Gates and Inverters 296-14690-6-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14690-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14690-1-ND
Gates and Inverters 296-14690-1-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74ACT00DR
Logic Gates SN74ACT00DR
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Logic - Gates and Inverters - SN74ACT00DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ACT00DR
Logic - Gates and Inverters SN74ACT00DR
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
SN74ACT00DR
Logic ICs >> Gates SN74ACT00DR
2uA 4.5V~5.5V 4 9ns@5V,50pF NAND Gates SOIC-14 Gates ROHS

2uA 4.5V~5.5V 4 9ns@5V,50pF NAND Gates SOIC-14 Gates ROHS

Supplier's Site Datasheet
Gates and Inverters - SN74ACT00DR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74ACT00DR
Gates and Inverters SN74ACT00DR
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ACT00DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ACT00DR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ACT00DR
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74ACT00DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ACT00DR
Gates and Inverters SN74ACT00DR
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ACT00DR 705-SN74ACT00DR 029689-SN74ACT00DR SN74ACT00DR 2683183 296-14690-2-ND SN74ACT00DR SN74ACT00DR SN74ACT00DR SN74ACT00DR SN74ACT00DR SN74ACT00DR
Product Name SN74ACT00 Quadruple 2-Input Positive-NAND Gates 5.5V SOIC Logic IC Logic - Logic - Gates and Inverters - SN74ACT00DR Logic Gates Gates and Inverters Logic Gates Logic - Gates and Inverters Logic ICs >> Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NAND; NAND GATE NOT; NAND; NAND Gate AND; NAND AND; NAND; NAND NAND NOT; NAND NAND NAND; NAND Gate NAND NAND; NAND Gate
Supply Voltage 5V; 5 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V~5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Logic Family ACT CMOS NAND
Propagation Delay 9.5 ns 9.5 ns 9 ns 9 ns 9 ns 9 ns
Operating Current 0.0200 mA 0.0020 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS26DM - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
 - 4093BDM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
SN54AS832B Hex 2-Input OR Drivers - 5962-8852301RA - Texas Instruments
Specs
Gate Type Buffer/Driver; OR
Logic Family AS
Propagation Delay 7.5 ns
View Details