The SN74ACT00 is a quad 2-input positive-NAND gate from Texas Instruments, designed for operation within a voltage range of 4.5V to 5.5V. Each of the four independent gates performs the Boolean function Y = A,Ä¢B, making it suitable for various digital logic applications. The device features TTL-voltage compatible inputs and offers a maximum propagation delay (t_pd) of 8ns at 5V, ensuring fast switching performance. The SN74ACT00 is available in multiple package options, including SOIC, SSOP, PDIP, SOP, TSSOP, and WQFN, allowing for flexibility in design and integration. This component is ideal for engineers seeking reliable NAND gate functionality in their projects.
Quadruple 2-Input Positive-NAND Gates 14-SOIC -40 to 85
NAND Gate IC 4 Channel 14-SOIC
NAND Gate IC 4 Channel 14-SOIC
IC GATE NAND 4CH 2-INP 14SOIC
Logic Gates Quad 2Input Pos-NAND
IC GATE NAND 4CH 2-INP 14SOIC
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74ACT00DG4 | SN74ACT00DG4-ND | SN74ACT00DG4 | SN74ACT00DG4 | SN74ACT00DG4 | SN74ACT00DG4 |
| Product Name | SN74ACT00 Quadruple 2-Input Positive-NAND Gates | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NAND | NAND | NAND; NAND Gate | NOT; NAND | NAND | |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | ||
| Logic Family | ACT | |||||
| Propagation Delay | 9.5 ns | 9 ns | ||||
| Operating Current | 0.0200 mA | 24 mA | 0.0020 mA |